EN
  • EN
  • DE

AFE1203E/1KG4

Part No AFE1203E/1KG4
Manufacturer Texas Instruments
Catalog OEM Parts (A - B)
Description 2Mbps, Single Pair HDSL Analog Front End 48-SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Data Rate 2 Mbps
Lead Free Contains Lead
Maximum Operating Temperature 85 °C
Max Power Dissipation 385 mW
Max Supply Voltage 5.25 V
Min Operating Temperature -40 °C
Min Supply Voltage 3.15 V
Mount Surface Mount
Number of A/D Converters 1
Number of Bits 14
Number of Channels 1
Number of Pins 48
Packaging Tape and Reel
Radiation Hardening No
Resolution 1.75 B
RoHS Compliant
Sampling Rate 2.32 Msps
Weight 600.301152 mg
Win Source Part Number 977021-AFE1203E/1KG4
Categories OEM Parts(A-B)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AFE1203E/1KG4 CAD Model

Description

The AFE1203E/1KG4 is a state-of-the-art analog front-end (AFE) device from Texas Instruments, designed for precision data acquisition systems that require high-speed and high-accuracy signal processing. This integrated circuit is ideal for a wide range of applications, including medical imaging, industrial control systems, and communication infrastructure.

Key Features

  • High Precision: The AFE1203E/1KG4 offers exceptional precision with its integrated high-performance analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), ensuring accurate data capture and signal reconstruction.
  • High Speed: With its ability to handle high data rates, this AFE can keep up with the demands of rapid signal processing required in advanced applications.
  • Low Power Consumption: Designed with power efficiency in mind, the AFE1203E/1KG4 minimizes power consumption without sacrificing performance, making it suitable for battery-powered devices.
  • Integration: The integration of multiple functions within a single chip reduces the need for additional components, simplifying design and saving space on the PCB.
  • Reliability: Built with Texas Instruments' commitment to quality, this AFE ensures long-term reliability for critical applications.

Technical Specifications

Parameter Value
Package / Case QFN-32
Resolution Multi-bit
Sampling Rate Variable
Operating Temperature -40°C to +85°C
Supply Voltage Single Supply

Applications

The versatility of the AFE1203E/1KG4 makes it an excellent choice for various high-end applications. In the medical field, it can be used in diagnostic equipment such as ultrasound and MRI machines. For industrial use, it can enhance control systems, monitoring devices, and automation equipment. Additionally, it's well-suited for communication systems that require high-speed data conversion and processing.

Note: For detailed technical specifications, application notes, and support documentation, please refer to the Texas Instruments official website or contact their support team.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
Murata Electronics North America
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.3844 $70.1532
6+ $19.1872 $115.1232
9+ $18.5876 $167.2884
12+ $17.9880 $215.8560
15+ $17.3884 $260.8260
20+ $15.5896 $311.7920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess