EN
  • EN
  • DE

MAX8682ETM

Part No MAX8682ETM
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706897-MAX8682ETM
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8682ETM CAD Model

Description

Maxim Integrated's MAX8682ETM: The Advanced Power-Supply Controller

The MAX8682ETM by Maxim Integrated stands out as a sophisticated power-supply controller designed to cater to the complex demands of modern electronic systems. This high-performance component is engineered to provide precise power management, ensuring that your devices operate with exceptional efficiency and reliability.

Key Features and Benefits

  • Integrated Current-Sense Amplifier: The MAX8682ETM includes an on-chip current-sense amplifier, which offers high accuracy current monitoring, enabling advanced power control and protection for your system.
  • Accurate Voltage Monitoring: With precision voltage monitoring capabilities, this controller ensures that the power supply remains within the specified range, safeguarding sensitive electronic components from potential damage caused by voltage fluctuations.
  • Programmable Switching Frequency: The device allows users to set the optimal switching frequency for their specific application, which can help to optimize efficiency and minimize electromagnetic interference (EMI).
  • Thermal Management: The MAX8682ETM is equipped with thermal protection features that prevent overheating, thereby enhancing the longevity and stability of the power supply and the overall system.
  • Compact Design: Housed in a small, thermally efficient TQFN package, this power-supply controller is ideal for space-constrained applications without compromising on performance.

Applications

The versatility of the MAX8682ETM makes it suitable for a wide array of applications. Its ability to deliver precise power control is particularly beneficial in sectors such as:

  • Telecommunications
  • Networking Equipment
  • Servers and Data Centers
  • Storage Systems
  • Industrial Control Systems

Conclusion

Maxim Integrated's MAX8682ETM power-supply controller is a testament to the company's commitment to innovation and excellence in power management solutions. Whether you're designing a complex server system or a sophisticated industrial control unit, the MAX8682ETM offers the features and performance needed to ensure your power supply is efficient, reliable, and up to the task.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess