EN
  • EN
  • DE

MAX8688BHETG

Part No MAX8688BHETG
Manufacturer Maxim Integrated
Description Digital Power-Supply Controller/Monitor with PMBus Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215172-MAX8688BHETG
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8688BHETG CAD Model

Description

The MAX8688BHETG from Maxim Integrated is an advanced, feature-rich digital power-supply controller designed to enhance the performance, flexibility, and monitoring capabilities of your power management systems. This highly integrated device is an ideal solution for a wide range of applications, including servers, data storage, networking equipment, and telecommunications infrastructure.

Key Features

  • Advanced Power Management: The MAX8688BHETG offers precise digital control over power supply parameters, enabling optimized efficiency and performance.
  • Real-Time Monitoring: With built-in features for monitoring voltage, current, temperature, and fault conditions, this controller ensures reliable operation and aids in preventative maintenance.
  • Configurable Control: Users can program the device through an I²C-compatible interface, allowing for custom configurations tailored to specific needs.
  • High Accuracy: The device provides high-accuracy measurements for critical power supply parameters, which is essential for maintaining system stability and performance.
  • Integrated ADC: The inclusion of an analog-to-digital converter enables the MAX8688BHETG to deliver precise digital feedback for real-time system adjustments.
  • Thermal Management: Temperature monitoring capabilities help in managing the thermal profile of the power supply, thus extending the life of the system.
  • Compact Footprint: With its small form factor, the MAX8688BHETG saves valuable board space and is ideal for dense power supply designs.

Applications

  • Servers and Workstations
  • Data Storage Systems
  • Networking Equipment
  • Telecommunications Infrastructure

Overall, the MAX8688BHETG by Maxim Integrated represents a leap forward in digital power-supply control, delivering a combination of precision, adaptability, and monitoring that is crucial for today's high-performance electronic systems. With its comprehensive suite of features, the MAX8688BHETG is a versatile component that can significantly improve the efficiency, reliability, and intelligence of power management solutions.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6451 $50.5804
10+ $10.3755 $103.7550
15+ $10.0513 $150.7695
21+ $9.7270 $204.2670
27+ $9.4028 $253.8756
36+ $8.4301 $303.4836
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,375 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess