EN
  • EN
  • DE

MAX8691ETL

Part No MAX8691ETL
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215238-MAX8691ETL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8691ETL CAD Model

Description

Maxim Integrated MAX8691ETL Power Management IC

The MAX8691ETL is a high-performance power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This state-of-the-art IC is engineered to cater to the demanding needs of modern electronics, offering a comprehensive solution for power regulation and management.

Key Features:

  • Multiple Output Voltages: The MAX8691ETL provides multiple output voltages, enabling it to power various subsystems within an electronic device efficiently.
  • High Efficiency: Designed with efficiency in mind, this IC ensures minimal power loss during operation, which is crucial for battery-powered applications.
  • Compact Form Factor: The device comes in a tiny lead-free TQFN package, making it an ideal choice for space-constrained applications.
  • Thermal Protection: It includes built-in thermal protection features that safeguard the device from overheating, thus ensuring reliable performance and longevity.
  • Low Quiescent Current: The MAX8691ETL boasts a low quiescent current, which is essential for extending battery life in portable devices.

Applications:

The versatility of the MAX8691ETL allows it to be utilized across a wide array of applications, including but not limited to:

  • Smartphones and Tablets
  • Portable Media Players
  • Handheld Gaming Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Technical Specifications:

The technical specifications of the MAX8691ETL reflect its capability to handle various power management tasks with ease:

  • Input Voltage Range: Suitable for a broad range of input voltages.
  • Multiple Regulated Outputs: Includes several regulated outputs, each with adjustable voltage levels to meet specific requirements.
  • Package Type: Available in a compact TQFN package.

In summary, the Maxim Integrated MAX8691ETL is a versatile and efficient PMIC that offers a multitude of features designed to meet the rigorous demands of modern electronic devices. Its multi-output capability, high efficiency, and compact size make it an excellent choice for designers looking to optimize power management in their products.

You May Also Be Interested in

ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
EliteMT
Lowest to $3.7539
EliteMT
Lowest to $1.3456
ESMT
Lowest to $2.9349
ESMT
512K x 16Bit x 2Banks Synchronous DRAM
Lowest to $0.8154

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9503 $59.4036
29+ $4.0621 $117.8009
45+ $3.9351 $177.0795
61+ $3.8080 $232.2880
79+ $3.6810 $290.7990
106+ $3.2998 $349.7788
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess