EN
  • EN
  • DE

2N3375

Part No 2N3375
Manufacturer Microsemi Corporation
Catalog Hard To Find
Description RF & MICROWAVE TRANSISTORS VHF-UHF CLASS C WIDE BAND
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Microsemi Corporation
Win Source Part Number 1123712-2N3375
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N3375 CAD Model

Description

The Microsemi Corporation 2N3375 is a medium popularity rate IC that has a limited supply and demand status.

  • Popularity: Medium
  • Supply and Demand Status: Limited
  • Suitable for: Various electronic applications, from simple to complex systems
  • RoHS State: Requested for verification
  • Manufacturer Website: www.microsemi.com

You May Also Be Interested in

Murata Power Solutions Inc.
Low-Power, 12-Bit, 1.0/1.5MHz Sampling A/D Converter
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Littelfuse Inc.
251/253 Series, PICO® II, Very Fast-Acting Fuse | FUSE BRD MNT 2A 125VAC/VDC AXIAL
Lowest to $0.1640
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
NXP / Nexperia
Programmable divide-by-n counter
Lowest to $23.2883
Burr-Brown (TI)
Very Low Noise, 24-Bit Analog-to-Digital Converter
Lowest to $6.1300
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Analog Devices Inc.
Programmable Gain Instrumentation Amplifier | IC INST AMP 1 CIRCUIT 16CDIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess