The SELC2010M is a Linear Voltage Regulator manufactured by MagnaChip Semiconductor. It is designed to provide a stable and regulated output voltage for various electronic circuits. This regulator is characterized by its low dropout voltage and high accuracy, making it suitable for battery-powered devices and other sensitive applications.
Applications:
- Mobile phones
- Portable media players
- Digital cameras
- Wireless communication devices
- Battery-powered equipment
Features:
- Low Dropout Voltage (LDO): Ensures stable output voltage even when the input voltage is close to the output voltage.
- High Output Voltage Accuracy: Provides a precise and regulated output voltage.
- Overcurrent Protection: Protects the regulator and the connected circuit from excessive current draw.
- Thermal Shutdown Protection: Prevents damage from overheating.
- Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode.
Benefits:
- Extends battery life in portable devices due to low quiescent current.
- Ensures reliable operation of sensitive electronic circuits by providing a stable and accurate voltage.
- Protects the device from damage due to overcurrent or overheating.
- Simplifies circuit design with integrated protection features.
- Reduces the need for external components, saving board space and cost.
Additional Details:
The SELC2010M typically has an adjustable output voltage range, and specific datasheet information is needed to determine the exact range. Input voltage range is typically 2.5V to 5.5V. It comes in a small surface-mount package, such as a SOT-23 or similar, which allows for compact designs. Datasheets should be consulted for specific operating temperature ranges, thermal resistance, and other critical parameters. The exact specifications, such as the output voltage range, output current capability, and dropout voltage, will depend on the specific variant of the SELC2010M. This LDO is well-suited for applications requiring efficient and stable power regulation.