EN
  • EN
  • DE

MAX8695ELR+T

Part No MAX8695ELR+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215243-MAX8695ELR+T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8695ELR+T CAD Model

Description

The MAX8695ELR+T from Maxim Integrated is a highly efficient power management integrated circuit (PMIC), designed to cater to the demanding needs of modern electronic devices. This compact, multi-channel IC is an ideal solution for space-constrained applications, offering a versatile range of power supply options to optimize performance and extend battery life.

Key Features:

  • Versatile Power Supply: The device integrates multiple DC-DC converters and LDOs (Low Drop-Out regulators), making it capable of powering various subsystems within electronic devices.
  • High Efficiency: The PMIC is engineered for maximum power efficiency, which helps in reducing heat generation and conserving energy, thereby prolonging battery life in portable applications.
  • Compact Form Factor: The MAX8695ELR+T comes in a small, lead-free package, making it suitable for use in compact devices where board space is at a premium.
  • Programmable Output Voltage: The output voltages of the DC-DC converters and LDOs can be programmed via an I2C-compatible interface, allowing for dynamic voltage scaling to meet the power requirements of various components.
  • Thermal Protection: The device features built-in thermal shutdown protection to safeguard against overheating, ensuring reliable operation under varying conditions.

Applications:

The MAX8695ELR+T is well-suited for a wide array of applications, particularly where efficient power management is crucial. These include:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Communication Devices
  • GPS Units
  • Other Battery-Powered Consumer Electronics

Technical Specifications:

  • Package Type: TQFN-EP (Thin Quad Flat No-Lead with Exposed Pad)
  • Operating Temperature Range: -40°C to +85°C
  • Input Voltage Range: Typically 2.7V to 5.5V
  • High Switching Frequency: Reduces the size of external components

Overall, the Maxim Integrated MAX8695ELR+T stands out as a powerful and flexible solution for managing the power requirements of sophisticated electronic devices, ensuring optimal performance and efficiency.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Coilcraft
Lowest to $1.5451
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
Omron
Need more? Email Us
ESMT
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Atmel
Need more? Email Us
ESMT
Need more? Email Us
ESMT
Lowest to $2.9349

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4116 $115.7568
75+ $2.3366 $175.2450
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess