EN
  • EN
  • DE

MAX8695GELR+

Part No MAX8695GELR+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215245-MAX8695GELR+
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8695GELR+ CAD Model

Description

Maxim Integrated MAX8695GELR+ Product Overview

The MAX8695GELR+ is a high-performance, power-management integrated circuit (PMIC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This PMIC is engineered to deliver a comprehensive power solution for portable devices, offering efficient power conversion, extended battery life, and a small footprint, making it ideal for space-constrained applications.

Key Features

  • High Efficiency: The device features a high-efficiency step-down converter that provides a regulated output voltage, ensuring optimal power usage and enhancing battery life.
  • Multiple Output Channels: With multiple output channels, the MAX8695GELR+ can power various subsystems of a portable device, including microprocessors, memory, and peripheral interfaces.
  • Programmable Output Voltage: Output voltage levels are programmable via an I2C-compatible serial interface, allowing for dynamic voltage scaling to meet the needs of different system states.
  • Integrated Power MOSFETs: The inclusion of internal power MOSFETs reduces the need for external components, simplifying design and saving PCB space.
  • Thermal Protection: The PMIC is equipped with thermal shutdown protection to safeguard the device and the system from overheating.
  • Low Quiescent Current: The low quiescent current feature minimizes standby power consumption, contributing to the overall energy efficiency of the end product.

Applications

The MAX8695GELR+ is suited for a wide range of portable electronics, such as:

  • Smartphones and Tablets
  • Portable Media Players
  • Digital Cameras
  • Handheld Gaming Devices
  • GPS Units

Package and Availability

Maxim Integrated packages the MAX8695GELR+ in a compact, lead-free, 40-pin TQFN package, which meets the requirements of environmentally conscious manufacturers. This PMIC is available for purchase through Maxim Integrated's authorized distributors, and detailed technical documentation, including datasheets, application notes, and design resources, can be accessed through the Maxim Integrated website.

Conclusion

The Maxim Integrated MAX8695GELR+ PMIC is a versatile and efficient solution for the power management needs of modern portable electronic devices. By integrating multiple functions and protections into a single chip, it enables designers to create more reliable, longer-lasting, and user-friendly products.

You May Also Be Interested in

ESMT
Lowest to $2.9349
EliteMT
Lowest to $1.3456
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $5.0427
Omron
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shindengen
Lowest to $0.2021
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5405 $60.9455
26+ $4.5461 $118.1986
40+ $4.4040 $176.1600
55+ $4.2620 $234.4100
71+ $4.1199 $292.5129
94+ $3.6937 $347.2078
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,200 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess