EN
  • EN
  • DE

MAX8695QELR+T

Part No MAX8695QELR+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215248-MAX8695QELR+T
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX8695QELR+T CAD Model

Description

Maxim Integrated MAX8695QELR+T Power Management IC

The Maxim Integrated MAX8695QELR+T is a highly integrated power management integrated circuit (PMIC) designed to deliver efficient power solutions for a broad range of applications. This versatile chip is engineered to address the power requirements of portable and space-constrained devices, making it an ideal choice for mobile phones, tablets, and other handheld electronics.

At the heart of the MAX8695QELR+T lies a multi-channel regulator system that includes a step-down converter, LDOs (Low Drop-Out regulators), and a SIM card power supply. This combination allows for precise voltage regulation and power sequencing, which is essential for maintaining the performance and longevity of sensitive electronic components.

The step-down converter is capable of delivering up to 2A of continuous current, providing a stable and efficient power supply for core system components. The integrated LDOs offer additional regulated outputs for peripheral devices, ensuring that each part of the system receives the correct voltage level. The dedicated SIM card power supply ensures reliable operation of the SIM interface, which is critical for devices requiring cellular connectivity.

One of the standout features of the MAX8695QELR+T is its high efficiency, which helps to extend battery life in portable devices. The PMIC is designed to operate with minimal power loss, reducing heat generation and contributing to the overall energy-saving capabilities of the end product. Additionally, the device features a range of protective functions, including over-voltage protection, thermal shutdown, and under-voltage lockout, enhancing the safety and reliability of the system it powers.

The MAX8695QELR+T is available in a compact, lead-free package, making it suitable for space-constrained applications. Its small footprint allows for more efficient use of PCB space, providing designers with greater flexibility when creating compact and sophisticated electronic devices.

In summary, the Maxim Integrated MAX8695QELR+T is a comprehensive power management solution that offers high efficiency, robust protection features, and a compact design. It is an excellent choice for designers looking to optimize power delivery in their next-generation portable devices.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
Lowest to $1.2913
EliteMT
Lowest to $3.4246
Shindengen
Lowest to $0.2021
STMicroelectronics
Need more? Email Us
ESMT
Lowest to $3.2617
ESMT
Need more? Email Us
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.8106 $62.5378
30+ $3.9466 $118.3980
46+ $3.8231 $175.8626
63+ $3.7006 $233.1378
81+ $3.5770 $289.7370
109+ $3.2074 $349.6066
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess