EN
  • EN
  • DE

MAX8710ETG+T

Part No MAX8710ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LINEAR REG LCD 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 8 V to 28 V
Number of Outputs 3
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 104348-MAX8710ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8710ETG+T CAD Model

Description

Maxim Integrated MAX8710ETG+T - Comprehensive Power Management IC

The Maxim Integrated MAX8710ETG+T is a highly efficient, multi-channel power management integrated circuit (PMIC) designed to cater to the demanding needs of compact and power-sensitive applications. This advanced chip is an ideal solution for portable devices, offering a combination of features that enhance the performance and extend the battery life of the end product.

The MAX8710ETG+T incorporates a synchronous PWM controller, multiple linear regulators, and various supervisory functions that make it a versatile component for managing power within complex electronic systems. This PMIC operates over a wide input voltage range, making it suitable for use with a variety of power sources, including single-cell lithium-ion (Li+) batteries.

One of the standout features of the MAX8710ETG+T is its ability to provide high-efficiency power conversion, which is critical for maximizing battery life. The synchronous PWM controller is designed for minimal power loss, ensuring that devices remain operational for extended periods between charges. Moreover, the linear regulators offer low dropout performance, which is essential for maintaining stable voltages even when the input supply is close to the output voltage.

The MAX8710ETG+T also includes a range of protective features that safeguard the IC and the device it powers. Overvoltage protection, thermal shutdown, and under-voltage lockout are just a few of the integrated safety mechanisms that contribute to the reliability and longevity of the product. Furthermore, the PMIC is equipped with a power-OK (POK) output, which provides a real-time indication of the system's power status.

This power management solution is provided in a compact, 24-pin thin QFN package, making it an excellent choice for space-constrained applications. The small footprint of the MAX8710ETG+T, combined with its comprehensive feature set, makes it an indispensable component for designers looking to optimize the power efficiency and reliability of their portable and wearable devices.

In summary, the Maxim Integrated MAX8710ETG+T is a sophisticated and highly adaptable PMIC that delivers exceptional performance and protection for a wide range of electronic systems. Its combination of efficiency, versatility, and compact design positions it as a top choice for engineers and manufacturers seeking to enhance the power management capabilities of their products.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3892 $62.3352
14+ $8.5251 $119.3514
21+ $8.2583 $173.4243
29+ $7.9914 $231.7506
38+ $7.7258 $293.5804
51+ $6.9265 $353.2515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,600 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess