EN
  • EN
  • DE

MAX8710ETG+

Part No MAX8710ETG+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LINEAR REG LCD 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, TFT LCD
Voltage - Input 8 V to 28 V
Number of Outputs 3
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 118091-MAX8710ETG+
Ultra Librarian 3D Model Ultra Librarian MAX8710ETG+ CAD Model

Description

Maxim Integrated MAX8710ETG+ Overview

The MAX8710ETG+ is a high-performance, step-down DC-DC converter designed by Maxim Integrated to deliver a precise, regulated voltage from a higher-voltage battery or power supply. This component is ideal for a wide range of applications, including portable devices, networking equipment, and other electronics requiring efficient power conversion.

Key Features

  • High Efficiency: The device boasts a high efficiency rate, which helps to prolong battery life in portable applications by minimizing power loss during the conversion process.
  • Adjustable Output: The output voltage is adjustable, allowing for a high degree of flexibility to meet the specific requirements of various applications.
  • Low Dropout: The MAX8710ETG+ operates with a low dropout voltage, ensuring stable performance even when the input voltage is close to the output voltage.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, which enhances reliability and extends the product's lifespan.
  • Compact Design: Housed in a small, 24-pin thin QFN package, the MAX8710ETG+ is ideal for space-constrained applications.

Technical Specifications

  • Input Voltage Range: The device supports an input voltage range that is suitable for various battery chemistries and configurations.
  • Output Voltage Range: It provides a wide and adjustable output voltage range to accommodate different digital and analog circuits.
  • Switching Frequency: The MAX8710ETG+ operates at a fixed switching frequency, which simplifies the design of the external components and helps to optimize the size and cost of the overall power supply solution.
  • Current Capability: It is capable of delivering a continuous output current sufficient for many medium-power applications.
  • Package: Available in a 24-pin TQFN (4mm x 4mm) package, the MAX8710ETG+ is designed for compact PCB layouts.

Applications

The versatility of the MAX8710ETG+ makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Wireless and networking equipment
  • Notebooks and handheld computers
  • Industrial control systems
  • Point-of-sale (POS) machines

With its combination of efficiency, flexibility, and compact size, the MAX8710ETG+ from Maxim Integrated is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess