EN
  • EN
  • DE

MAX8716ETG+T

Part No MAX8716ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description INTERLEAVED HIGH-EFFICIENCY, DUA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Controller, Power Supplies
Voltage - Input 4V ~ 26V
Number of Outputs 1
Voltage - Output 1V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-WFQFN Exposed Pad
Supplier Device Package 24-TQFN (4x4)
Base Product Number MAX871
Standard Package 2,500 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215267-MAX8716ETG+T
Ultra Librarian 3D Model Ultra Librarian MAX8716ETG+T CAD Model

Description

The MAX8716ETG+T from Maxim Integrated is a high-performance, low-power, step-down DC-DC converter designed to deliver a precise voltage regulation for a wide array of electronic devices. This integrated circuit (IC) is particularly suitable for portable applications due to its small footprint and efficiency.

Operating over an input voltage range of 2.6V to 5.5V, the MAX8716ETG+T is capable of providing an adjustable output voltage from 0.8V to VIN, which makes it highly versatile for different voltage requirements. It can supply up to 4A of output current, ensuring sufficient power for demanding applications.

One of the key features of this converter is its high-frequency operation at 1MHz, which allows the use of small, low-profile inductors and capacitors. This translates to a compact PCB layout and reduced space on the circuit board, making it ideal for space-constrained designs like smartphones, tablets, and other portable electronics.

The MAX8716ETG+T incorporates a range of protective features to ensure the longevity and reliability of the end application. These include cycle-by-cycle current limiting, thermal shutdown, and under-voltage lockout. Additionally, the device offers a soft-start feature that minimizes inrush current during startup, contributing to the overall system stability.

This voltage regulator comes in a 24-pin thin QFN package, which not only saves space but also provides excellent thermal performance. The MAX8716ETG+T is lead-free and RoHS compliant, meeting the environmental standards and requirements for global commercial applications.

Maxim Integrated has designed the MAX8716ETG+T with a focus on delivering power-efficient solutions without compromising performance. Whether it's for powering CPUs, memory, or other critical components, this step-down converter stands out for its ability to provide stable and efficient power management in a compact form factor.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.9713 $63.8852
9+ $13.1046 $117.9414
14+ $12.6958 $177.7412
19+ $12.2857 $233.4283
25+ $11.8769 $296.9225
33+ $10.6479 $351.3807
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,260 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess