EN
  • EN
  • DE

MAX8719ETA

Part No MAX8719ETA
Manufacturer Maxim Integrated
Description High-Voltage, Low-Power Linear Regulators for Notebook Computers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215176-MAX8719ETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8719ETA CAD Model

Description

The MAX8719ETA from Maxim Integrated is a high-performance, compact, and energy-efficient display power solution, designed to meet the stringent demands of portable and battery-powered electronics. This integrated circuit is particularly suitable for small-form-factor applications such as smartphones, tablets, and other handheld devices where space is at a premium and power efficiency is crucial.

Key Features

  • High Efficiency: The MAX8719ETA is engineered to provide a high-efficiency power supply, which is crucial for extending battery life in portable devices.
  • Small Footprint: With its tiny package, this component saves valuable board space, making it ideal for compact designs.
  • Integrated Functions: It includes a step-up DC-DC converter, a positive linear regulator, and a negative linear regulator, combining multiple functions into a single chip for simplified design and reduced component count.
  • Flexible Operation: The device's wide input voltage range allows it to operate over a variety of power sources, making it adaptable to different use cases.
  • Thermal Protection: Built-in thermal shutdown protection helps to prevent damage from overheating, ensuring reliable operation under varying conditions.

Applications

The MAX8719ETA is designed for a wide range of applications, particularly where power efficiency and space constraints are critical considerations. It is commonly used in:

  • LCD Panels
  • OLED Displays
  • Portable Media Players
  • Handheld GPS Units
  • Other Portable Devices

Technical Specifications

The device features a 2.6V to 5.5V input voltage range, an adjustable output voltage for the step-up converter, and fixed output voltages for the positive and negative linear regulators. The MAX8719ETA is available in a 16-pin TQFN package, offering a compact solution for display power supply designs.

Conclusion

The Maxim Integrated MAX8719ETA provides designers with a high-efficiency, space-saving solution for powering displays in portable electronics. Its integration of multiple power supply functions into a single chip makes it a versatile and practical choice for modern, compact device designs.

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0975 $62.9250
70+ $1.7210 $120.4700
105+ $1.6667 $175.0035
145+ $1.6135 $233.9575
190+ $1.5593 $296.2670
250+ $1.3987 $349.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess