The MAX8726EUE+ is a sophisticated power management integrated circuit (IC) from Maxim Integrated, designed to cater to the demanding requirements of portable and compact electronic devices. This high-efficiency, step-down converter is particularly well-suited for applications that require a compact footprint without compromising on performance and reliability.
Key Features
- High Efficiency: The MAX8726EUE+ boasts a high-efficiency rate, which is critical for battery-operated devices, ensuring extended battery life and reduced heat generation.
- Adjustable Output: It offers an adjustable output voltage range, providing design flexibility to accommodate various system requirements.
- Low Dropout Operation: The device is capable of low dropout operation, making it ideal for applications with tight voltage margins.
- Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, preventing damage from overheating.
- Compact Package: The IC is available in a compact TSSOP-16 package, which is space-efficient and suitable for high-density PCB layouts.
Applications
The MAX8726EUE+ is versatile and can be used in a variety of applications, including:
- Portable and handheld devices
- Battery-powered equipment
- Point-of-load power supplies
- Wireless peripherals
- Embedded systems
Technical Specifications
Parameter
Value
Input Voltage Range
2.6V to 5.5V
Output Voltage Range
Adjustable
Package Type
TSSOP-16
Operating Temperature
-40°C to +85°C
The MAX8726EUE+ from Maxim Integrated is a reliable and efficient solution for modern electronic designs, offering the perfect balance between performance and size. Its robust feature set ensures that it can meet the stringent requirements of a wide range of applications.