EN
  • EN
  • DE

MAX8736AGTL+

Part No MAX8736AGTL+
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215297-MAX8736AGTL+
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8736AGTL+ CAD Model

Description

Maxim Integrated MAX8736AGTL+ Product Overview

The MAX8736AGTL+ from Maxim Integrated is a high-performance, dual-step-down controller specifically designed to meet the power regulation needs of modern motherboards and systems using DDR memory. This advanced power solution is engineered to provide precise voltage regulation, improved efficiency, and enhanced system stability, making it an ideal choice for a wide range of applications in computing and consumer electronics.

Key Features

  • Integrated MOSFET Drivers: The MAX8736AGTL+ includes high-speed MOSFET drivers to ensure efficient power conversion and delivery to the load.
  • Dual-Phase Operation: Its dual-phase operation reduces input and output ripple, improving overall system performance and reducing the need for external components.
  • Quick-PWM™ Mode: The Quick-PWM™ mode provides instantaneous response to fast load current changes, maintaining stable output voltages during dynamic load conditions.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise regulation tailored to the specific requirements of the system.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system from potential damage due to voltage spikes.
  • Power-Good Output: A power-good output signal is provided to indicate when the voltage levels are within the acceptable range, ensuring reliable system startup and operation.

Applications

The MAX8736AGTL+ is particularly suited for powering CPUs, chipsets, and DDR memory in desktops, notebooks, and servers. Its robust design and flexible features also make it an excellent choice for embedded systems and industrial applications where stable and efficient power delivery is critical.

Package and Availability

This controller comes in a compact, 24-pin thin QFN package, offering a space-saving solution for densely packed circuit boards. The MAX8736AGTL+ is available for order, and its datasheet can be accessed through Maxim Integrated's official website for detailed specifications and application notes, ensuring designers have all the necessary information for successful integration into their projects.

You May Also Be Interested in

ESMT
Lowest to $1.2913
ESMT
Need more? Email Us
ESMT
Need more? Email Us
Shindengen
Lowest to $0.2021
EPCOS (TDK)
Need more? Email Us
EliteMT
Lowest to $1.3456
Shindengen
Lowest to $5.6838
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
EliteMT
Lowest to $1.3456

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1652 $61.9824
28+ $4.2389 $118.6892
43+ $4.1060 $176.5580
59+ $3.9732 $234.4188
76+ $3.8415 $291.9540
101+ $3.4442 $347.8642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess