EN
  • EN
  • DE

MAX8736GTL+T

Part No MAX8736GTL+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 706934-MAX8736GTL+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8736GTL+T CAD Model

Description

The MAX8736GTL+T from Maxim Integrated is a highly integrated power-supply controller designed for the precise regulation of voltage and current in a variety of applications, including notebook computers, PDAs, and other portable devices. It is a testament to Maxim Integrated's commitment to providing advanced power management solutions that meet the stringent requirements of modern electronic devices.

Key Features

  • High Efficiency: The device is engineered to provide high efficiency over a wide load range, which is critical for extending battery life in portable applications.
  • Multi-Phase Operation: It supports multi-phase operation, allowing for excellent load transient response and reduced component size and cost.
  • Integrated Drivers: The MAX8736GTL+T includes integrated MOSFET drivers, which help to reduce the external component count and simplify the overall design process.
  • Adjustable Output: The output voltage is adjustable, providing design flexibility to cater to different system requirements.
  • Power Sequencing: It features programmable power sequencing, ensuring that voltage rails are enabled in the correct order for system stability.

Applications

  • Notebook Computers
  • Portable Devices
  • PDAs
  • Other Battery-Powered Devices

Technical Specifications

The MAX8736GTL+T operates over a wide input voltage range and has a programmable switching frequency which allows optimization of inductor size and efficiency. It is available in a small, lead-free, 40-pin TQFN package, making it suitable for space-constrained applications.

Quality and Reliability

Maxim Integrated is known for its high-quality products, and the MAX8736GTL+T is no exception. It is designed to meet the reliability demands of the market, ensuring stable performance over various conditions and prolonged device lifespan.

Ordering Information

The MAX8736GTL+T is available in tape and reel packaging, facilitating efficient assembly during the manufacturing process. For detailed pricing and availability, contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC VREF SHUNT ADJ SC70
Lowest to $0.5401
Maxim Integrated
IC REG CTRLR BUCK 10UMAX
Lowest to $1.1633
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0723 $65.3615
11+ $10.7265 $117.9915
17+ $10.3915 $176.6555
23+ $10.0566 $231.3018
30+ $9.7205 $291.6150
40+ $8.7156 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess