The OP207EY is a high-precision operational amplifier from Analog Devices Inc., renowned for its exceptional stability and low noise performance. This operational amplifier is designed to cater to a wide array of applications, including instrumentation, medical equipment, and precision data systems, where accuracy and reliability are paramount.
Key Features
- Low Offset Voltage: The OP207EY boasts an ultra-low offset voltage, which minimizes error in signal amplification, ensuring high-precision output.
- High Gain Bandwidth: With a high gain bandwidth product, this operational amplifier can handle a wide range of frequencies without compromising the integrity of the signal.
- Low Noise: The device exhibits exceptionally low noise levels, making it ideal for sensitive applications where signal purity is critical.
- Stable with High Capacitive Loads: The OP207EY is designed to be stable even when driving high capacitive loads, making it versatile for various circuit configurations.
- Low Input Bias Current: The low input bias current of the OP207EY minimizes the current error, which is particularly important for high-impedance sources.
Applications
The OP207EY precision operational amplifier is suited for a variety of applications, including:
- Test and Measurement Instruments
- Precision Data Acquisition Systems
- Medical Instrumentation
- Process Control Systems
- Analog Filters
Quality and Reliability
Analog Devices Inc. is committed to delivering high-quality products. The OP207EY is manufactured with the highest standards, ensuring reliable performance even in the most demanding environments. Whether for industrial or commercial use, this operational amplifier stands out for its precision and durability.
Technical Specifications
| Parameter |
Value |
| Supply Voltage (±V) |
±4.5 to ±18 |
| Input Offset Voltage (mV) |
0.03 |
| Input Bias Current (nA) |
3 |
| Operating Temperature Range (°C) |
-55 to +125 |
For detailed technical specifications, application notes, and support resources, please refer to the official Analog Devices Inc. documentation for the OP207EY precision operational amplifier.