EN
  • EN
  • DE

MAX8742EAI+T

Part No MAX8742EAI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWR SUP 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Controller, Notebook Power System
Voltage - Input 4.2 V to 30 V
Number of Outputs 2
Output Voltage 3.3V, 5V, 2.5 V to 5.5 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 123550-MAX8742EAI+T
Ultra Librarian 3D Model Ultra Librarian MAX8742EAI+T CAD Model

Description

Maxim Integrated MAX8742EAI+T High-Efficiency, Quad-Output, Main Power-Supply Controllers for Notebook Computers

The Maxim Integrated MAX8742EAI+T is a state-of-the-art power-supply controller designed to cater to the demanding requirements of notebook computers. This highly integrated device is engineered to provide four main outputs, ensuring high efficiency and reliability for the main system power supply in portable computing applications.

The MAX8742EAI+T features a synchronous-buck controller for the CPU core, a synchronous-buck controller for the Northbridge (NB) core, a 1.5A sink/source tracking linear regulator for the CPU termination (VTT), and a 5V/3.3V always-on linear regulator. This combination of controllers and regulators makes it an ideal solution for managing the complex power demands of modern notebook architectures.

One of the key benefits of the MAX8742EAI+T is its Quick-PWM™ quick-response, constant-on-time PWM control scheme. This provides instant response to fast load-current steps, a critical feature for CPU core power supplies. With active voltage positioning to reduce power dissipation and enhance battery life, the MAX8742EAI+T ensures optimal performance for the CPU under varying load conditions.

The device offers high flexibility with adjustable core output voltages and a fixed 5V/3.3V linear regulator output. It also includes a power-good (PGOOD) output to provide a system-ready signal once all outputs are within regulation. Additionally, the MAX8742EAI+T is equipped with a range of protection features, including overvoltage protection (OVP) and undervoltage protection (UVP), which safeguard the system against abnormal voltage conditions.

Maxim Integrated has packaged the MAX8742EAI+T in a space-saving 28-pin SSOP package, making it suitable for the compact layouts of notebook motherboards. The device operates over the extended -40°C to +85°C temperature range, ensuring reliable performance in diverse operating environments.

With its combination of efficiency, integration, and protection features, the MAX8742EAI+T is an excellent choice for designers looking to optimize power management in next-generation notebook computers.

You May Also Be Interested in

Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess