EN
  • EN
  • DE

MAX8744AETJ+T

Part No MAX8744AETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CNTRLR PWR SUP QUAD 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Notebook Power System
Voltage - Input 6 V to 26 V
Number of Outputs 4
Output Voltage 3.3V, 5V, 1 V to 26 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 109479-MAX8744AETJ+T
Ultra Librarian 3D Model Ultra Librarian MAX8744AETJ+T CAD Model

Description

The MAX8744AETJ+T is a state-of-the-art power management integrated circuit (IC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This high-performance IC is specifically tailored for the demanding needs of notebook computers, offering a quad-output main power-supply solution that combines high efficiency with robust performance.

Key Features:

  • High Efficiency: The MAX8744AETJ+T is engineered to provide high efficiency, which is crucial for extending battery life in portable devices such as laptops.
  • Quad-Output: This IC supports four output voltages, making it an ideal solution for systems that require multiple regulated voltages.
  • Integrated Power MOSFETs: The device includes built-in power MOSFETs for reduced external component count, which helps in minimizing the overall footprint and simplifying the design process.
  • Adjustable Switching Frequency: Designers can adjust the switching frequency of the MAX8744AETJ+T to optimize performance for specific applications.
  • Multiple Protection Features: It offers comprehensive protection features such as overvoltage, undervoltage, and thermal shutdown to ensure the safety and reliability of the power supply system.

Applications:

The MAX8744AETJ+T is an ideal choice for a variety of applications within the notebook sector, including:

  • Main CPU power supplies
  • Graphics and memory power supplies
  • Other system peripherals requiring efficient power management

Technical Specifications:

The MAX8744AETJ+T operates over a wide input voltage range and is available in a compact, thermally enhanced 32-pin TQFN package. Its technical specifications include a broad operating temperature range, making it suitable for use in various environmental conditions.

Conclusion:

Maxim Integrated's MAX8744AETJ+T provides a sophisticated, high-efficiency power management solution that is essential for modern notebook computers. Its combination of efficiency, flexibility, and protection features make it a top choice for designers looking to optimize power supply design in portable computing devices.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.8903 $59.3418
15+ $8.1150 $121.7250
23+ $7.8621 $180.8283
31+ $7.6080 $235.8480
40+ $7.3539 $294.1560
53+ $6.5939 $349.4767
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess