EN
  • EN
  • DE

MAX874CPA

Part No MAX874CPA
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description 10μA, Low-Dropout, Precision Voltage References | IC VREF SERIES 4.096V 8DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Reference Type Series
Output Type Fixed
Min/Fixed Output Voltage 4.096V
Output Current 400μA
Tolerance ±0.38%
Temperature Coefficient 40ppm/°C
Noise - 0.1Hz to 10Hz 90μVp-p
Parts Input Voltage (V) 4.3V ~ 20V
Supply Current 15μA
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Family Part Number MAX874
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1215186-MAX874CPA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX874CPA CAD Model

Description

Maxim Integrated's MAX874CPA: Precision Voltage Reference

Introducing the MAX874CPA, a high-precision voltage reference component from the reputable manufacturer Maxim Integrated. This robust and reliable device is engineered to offer a stable reference voltage, which is a critical component in analog circuitry, especially in applications requiring high accuracy and stability over time and temperature variations.

Key Features

  • Output Voltage: The MAX874CPA provides a precise output voltage of 5V, making it ideal for a wide range of applications in data conversion, power supply monitoring, and industrial control systems.
  • Temperature Coefficient: Boasting an excellent temperature coefficient, this voltage reference ensures minimal deviation across its specified temperature range, which is crucial for applications demanding consistent performance.
  • Low Dropout Voltage: With its low dropout voltage, the MAX874CPA can maintain its output accuracy even with minimal differences between the input and output voltages, providing flexibility in power supply design.
  • Package: The device comes in an 8-pin DIP (Dual In-line Package), which is well-suited for through-hole mounting, making it easy to integrate into a variety of circuit boards.
  • Stability: Long-term stability and low noise are hallmark features of the MAX874CPA, ensuring that it delivers a consistent reference over both time and varying conditions.

Applications

The MAX874CPA is versatile and can be used in numerous applications where precision is key. Some common uses include:

  • Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Battery-operated equipment
  • Power supply monitoring
  • Portable instrumentation
  • Industrial control systems

Maxim Integrated's commitment to quality ensures that the MAX874CPA voltage reference meets the highest standards for reliability and performance. Whether you're designing a sophisticated measurement device or a simple monitoring system, the MAX874CPA is an excellent choice for maintaining precise voltage levels in your electronic designs.

For detailed specifications, application notes, and additional resources, visit Maxim Integrated's official website or consult the MAX874CPA datasheet. Ensure your designs benefit from the precision and stability offered by the MAX874CPA, a testament to Maxim Integrated's expertise in voltage reference technology.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Analog Devices Inc.
IC VREF SERIES 0.75% TSOT23-5 / Series Voltage Reference IC Fixed 0.4V V ±0.75% 200 µA TSOT-23-5
Lowest to $6.7085
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
ON Semiconductor
IC VREF SHUNT ADJ 0.5% SOT23F-3 / Shunt Voltage Reference IC Adjustable 2.495V 36 VV ±0.5% 100 mA SOT-23F-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% TSOT23-6
Lowest to $24.7389
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Analog Devices Inc.
IC VREF SERIES 0.05% TSOT23-6 / Series Voltage Reference IC Fixed 1.25V V ±0.05% 5 mA TSOT-23-6
Lowest to $10.5880

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.8784 $71.5136
8+ $14.6694 $117.3552
13+ $14.2110 $184.7430
17+ $13.7526 $233.7942
22+ $13.2942 $292.4724
30+ $11.9189 $357.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess