EN
  • EN
  • DE

MAX8756ETI+T

Part No MAX8756ETI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CTRLR NOTEBK 2OUT 28TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Applications Controller, Notebook Power System
Voltage - Input 4V ~ 26V
Number of Outputs 2
Voltage - Output 1.5V, 1.8V, 1V ~ 2.3V
Temperature Range - Operating 0°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Base Product Number MAX8756
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 747252-MAX8756ETI+T
Ultra Librarian 3D Model Ultra Librarian MAX8756ETI+T CAD Model

Description

Maxim Integrated's MAX8756ETI+T Step-Down Controller

The MAX8756ETI+T from Maxim Integrated is a sophisticated, highly-efficient step-down controller designed to provide a reliable power management solution for a wide range of applications. This advanced controller is optimized for converting high input voltages into lower output voltages with excellent accuracy and efficiency, making it an ideal choice for systems requiring a compact and energy-efficient voltage regulation solution.

Enclosed in a small, 28-pin TQFN package, the MAX8756ETI+T offers a compact footprint that is perfect for space-constrained applications. It operates over a wide input voltage range from 4.5V to 28V, which allows it to accommodate various power sources, including multi-cell batteries and regulated 5V and 12V power rails. The device is capable of driving large external MOSFETs, thus supporting high load currents with ease.

The controller's high-frequency operation, up to 1MHz, allows the use of small, low-profile inductors and capacitors, reducing the overall solution size and improving transient response. Additionally, its adjustable output voltage, from 0.6V to 90% of VIN, provides the flexibility needed to power a broad array of low-voltage ICs and microprocessors.

Featuring advanced protection features, the MAX8756ETI+T ensures safe operation under abnormal conditions. It includes overvoltage protection, undervoltage lockout, thermal shutdown, and cycle-by-cycle current limit. These protective measures help to safeguard both the power supply and the load from potential damage.

Maxim Integrated's MAX8756ETI+T is a versatile and efficient solution for applications requiring a high-performance step-down voltage regulation. With its wide input voltage range, high switching frequency, and comprehensive protection features, it stands out as a reliable choice for designers looking to optimize their power management systems in industrial, telecommunications, networking, and consumer electronics.

Overall, the MAX8756ETI+T is a testament to Maxim Integrated's commitment to providing innovative, high-quality power management solutions that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2774 $62.7740
23+ $5.1513 $118.4799
35+ $4.9896 $174.6360
48+ $4.8291 $231.7968
62+ $4.6685 $289.4470
83+ $4.1846 $347.3218
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess