EN
  • EN
  • DE

MAX8771GTL+TS

Part No MAX8771GTL+TS
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215349-MAX8771GTL+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8771GTL+TS CAD Model

Description

Maxim Integrated's MAX8771GTL+TS: High-Efficiency, Multi-Phase Laptop CPU Core Power-Supply Controller

The MAX8771GTL+TS from Maxim Integrated is a high-performance, multi-phase power-supply controller designed specifically for powering laptop computer CPUs. It is a part of the company's extensive portfolio of power management solutions, engineered to meet the stringent demands of modern portable computing devices. This controller is optimized to deliver precise, stable, and efficient power to the CPU, ensuring optimal performance and extended battery life.

At the heart of the MAX8771GTL+TS lies its advanced control architecture that allows for multiple phases, which not only improves efficiency but also enhances thermal management by distributing the heat load across several power components. This multi-phase approach leads to reduced ripple and improved transient response, which is critical for maintaining the CPU's stability under varying load conditions.

The device supports both Intel's IMVP-6.5 and IMVP-7 VR12/VR12.5 specifications, making it highly versatile and suitable for a wide range of laptop models. The MAX8771GTL+TS is capable of dynamically adjusting its output voltage and current levels to match the CPU's requirements, which is essential for achieving low power consumption during idle periods and maximum performance during intensive tasks.

One of the key features of the MAX8771GTL+TS is its integrated Quick-PWM™ control with Active Voltage Positioning (AVP). This feature allows for fast transient response, minimizing the output capacitance required and thus saving on board space and cost. Additionally, the controller is equipped with a variety of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the CPU and the power circuitry from potential damage due to abnormal operating conditions.

The MAX8771GTL+TS comes in a compact, lead-free, 40-pin thin QFN package, which is ideal for space-constrained applications such as laptops. Its small footprint does not compromise its performance or functionality, making it a top choice for designers looking to create efficient, high-performance power supply systems for laptop CPUs.

In summary, Maxim Integrated's MAX8771GTL+TS is a robust, efficient, and flexible solution for laptop CPU power delivery, ensuring that end-users experience the best possible performance from their portable computing devices.

You May Also Be Interested in

EliteMT
Lowest to $1.3456
ESMT
Lowest to $3.2617
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
Shindengen
Lowest to $5.6838
Agere Systems
Need more? Email Us
ESMT
Lowest to $1.2913
Atmel
Need more? Email Us
ESMT
Lowest to $0.9506

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0778 $60.3890
12+ $9.9111 $118.9332
19+ $9.6004 $182.4076
25+ $9.2908 $232.2700
33+ $8.9813 $296.3829
44+ $8.0527 $354.3188
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess