The MAX877CPA is a high-performance, compact step-up DC-DC converter designed and manufactured by Maxim Integrated. This versatile power management integrated circuit (IC) is engineered to deliver a stable and efficient voltage conversion, making it an ideal choice for battery-powered applications, including portable devices, handheld electronics, and other low-power systems.
Key Features
- Adjustable Output Voltage: The MAX877CPA provides an adjustable output voltage range, allowing for customization according to specific application requirements.
- High Efficiency: With its high-efficiency conversion capabilities, this IC ensures minimal power loss during voltage step-up processes, making it suitable for power-sensitive designs.
- Low Quiescent Current: The device features a low quiescent current, which contributes to extended battery life in portable applications.
- Compact Package: Housed in an 8-pin DIP package, the MAX877CPA saves valuable board space and is easy to integrate into a wide variety of designs.
Applications
The MAX877CPA is designed to cater to a wide array of applications, particularly where efficient power conversion is paramount. It is commonly used in:
- Portable electronic devices
- Handheld medical equipment
- Battery-powered sensors
- Low-power wireless communication devices
Technical Specifications
Parameter
Value
Input Voltage Range
0.8V to V<sub>OUT
Output Voltage Range
2.7V to 5.5V
Package Type
8-Pin DIP
Operating Temperature Range
-40°C to +85°C
In summary, the MAX877CPA from Maxim Integrated is a reliable and efficient solution for step-up voltage conversion in portable and low-power applications. Its adjustable output voltage, high efficiency, and compact form factor make it an excellent choice for designers looking to optimize power management in their products.