EN
  • EN
  • DE

MAX878LESA

Part No MAX878LESA
Manufacturer Maxim Integrated
Description MAX878 DC-DC CONVERTER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 1V
Voltage - Input (Max) 4.5V
Voltage - Output (Min/Fixed) 3V, 3.3V
Current - Output 1A
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215367-MAX878LESA
Ultra Librarian 3D Model Ultra Librarian MAX878LESA CAD Model

Description

Maxim Integrated MAX878LESA Voltage Converters

The MAX878LESA from Maxim Integrated is a highly efficient, compact, and versatile voltage converter designed to meet the rigorous demands of modern electronic devices. This component is a member of Maxim's esteemed family of power management ICs, which are engineered to provide reliable and stable power conversion in a variety of applications.

This particular model is a step-down (buck) converter, capable of converting higher input voltages to a lower output voltage with a high degree of efficiency. This feature is crucial for extending battery life in portable devices and reducing heat in power-sensitive applications. The MAX878LESA is ideal for use in battery-powered equipment, handheld devices, and other space-constrained applications where efficiency and size are critical considerations.

The device operates over a wide input voltage range, making it suitable for a variety of power sources. Its high-frequency operation allows for the use of small, low-cost external components, such as inductors and capacitors, which helps to minimize the overall footprint and cost of the power supply design. Moreover, the MAX878LESA incorporates a number of protective features, including over-temperature protection and current limiting, to ensure the safety and longevity of both the converter and the end application.

Key features of the MAX878LESA include:

  • High efficiency, minimizing power loss and heat generation
  • Wide input voltage range, accommodating various power sources
  • Compact size, ideal for space-constrained applications
  • Integrated protective features for enhanced reliability
  • High-frequency operation allowing for smaller external components

The MAX878LESA comes in a space-saving 8-pin SOP package, which is suitable for automated assembly processes, and is compatible with a wide range of industrial and commercial temperature ranges, ensuring reliable operation across diverse environments.

Whether integrating into a new design or upgrading an existing power management system, the MAX878LESA voltage converter from Maxim Integrated is a robust choice that balances performance, efficiency, and compactness to meet the evolving needs of modern electronic devices.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess