EN
  • EN
  • DE

MAX8790ETP+T

Part No MAX8790ETP+T
Manufacturer Maxim Integrated
Catalog PMIC - LED Drivers
Description IC LED DRIVER CTRLR DIM 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type DC DC Controller
Topology Step-Up (Boost)
Number of Outputs 6
Operating Input Voltage(Min) 4.5V
Maximum Supply Voltage 26V
Channel Output Current 25mA
Frequency 1MHz
Dimming Analog, PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-TQFN (4x4)
Win Source Part Number 116876-MAX8790ETP+T
Ultra Librarian 3D Model Ultra Librarian MAX8790ETP+T CAD Model

Description

Product Overview: MAX8790ETP+T by Maxim Integrated

The MAX8790ETP+T from Maxim Integrated is a high-performance, step-down controller designed for the precise regulation of LED backlighting in medium-sized LCD panels. This advanced power solution is tailored to meet the stringent power requirements of modern display technologies, ensuring optimal efficiency, brightness control, and longevity of the lighting system.

Key Features

  • High Efficiency: The MAX8790ETP+T is engineered to deliver high efficiency, which helps to reduce power consumption and heat generation, thereby extending the life of the LCD panel.
  • Precision Dimming Control: It offers a wide dimming range, enabling precise control over the backlight brightness. This is essential for providing the best visual experience and for adapting to various lighting conditions.
  • Integrated MOSFET Drivers: The inclusion of integrated MOSFET drivers simplifies the design and reduces the external component count, which can help in minimizing the overall solution size and cost.
  • Multiple Output Capability: This controller is capable of driving multiple strings of LEDs, ensuring uniform brightness across the entire LCD panel.
  • Protection Features: The MAX8790ETP+T comes with a suite of protection features, including over-voltage, over-current, and thermal protection, which safeguard the system against potential damage.

Applications

The MAX8790ETP+T is ideal for a variety of applications that require efficient and reliable backlighting control, such as:

  • Notebook computers
  • Desktop monitors
  • Automotive displays
  • Industrial displays

Technical Specifications

With its compact TQFN-EP (Exposed Pad) package, the MAX8790ETP+T is designed to offer a space-saving solution without compromising on performance. It operates over a wide input voltage range, accommodating various power supplies and battery voltages. The device's switching frequency is also programmable, allowing designers to optimize the performance for their specific application.

In summary, the MAX8790ETP+T by Maxim Integrated is a versatile and efficient solution for driving LED backlights in a range of LCD applications. Its combination of high efficiency, precision dimming control, and integrated protection features make it an excellent choice for designers looking to enhance the performance and longevity of their display products.

You May Also Be Interested in

Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Maxim Integrated
IC LED DRV CTRL PWM 10MA 16TSSOP / LED Driver IC 1 Output DC DC Controller Step-Down (Buck) Analog, PWM Dimming 10mA 16-TSSOP-EP
Lowest to $4.3014
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
IC LED DRVR
Lowest to $1.1435
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $9.7829

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7665 $51.8985
22+ $4.7315 $104.0930
33+ $4.5837 $151.2621
46+ $4.4358 $204.0468
59+ $4.2880 $252.9920
79+ $3.8444 $303.7076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,728 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess