EN
  • EN
  • DE

MAX8794ETB

Part No MAX8794ETB
Manufacturer Maxim Integrated
Description Low-Voltage DDR Linear Regulator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215210-MAX8794ETB
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8794ETB CAD Model

Description

The MAX8794ETB from Maxim Integrated is a state-of-the-art, quad-phase, synchronous PWM controller designed for high-performance, step-down applications that require optimal efficiency across a wide range of load conditions. This advanced controller is specifically tailored for powering the core voltage of high-end graphics processors, as well as CPUs in notebooks and desktops.

Featuring a quad-phase operation, the MAX8794ETB significantly reduces the required input and output capacitance by interleaving the four PWM channels, thus providing a ripple current cancellation effect. This leads to a reduction in the number of capacitors needed, saving space and cost on the PCB. The device operates at a high switching frequency, which allows for the use of smaller, low-profile inductors and capacitors, further minimizing the solution footprint.

With a wide input voltage range, the MAX8794ETB is versatile and can accommodate various system voltages. Its quick transient response ensures stable operation during sudden load changes, which is critical for maintaining the performance and reliability of high-speed computing devices. The controller's high accuracy and precision in voltage regulation help to extend the life and enhance the performance of the end application.

The MAX8794ETB integrates a variety of protection features, including overvoltage, undervoltage, and overcurrent protection, which safeguard the system against potential damage. Additionally, the device includes thermal shutdown to prevent overheating, further enhancing system reliability.

Programmable soft-start minimizes inrush current during startup, and the adaptive voltage positioning (AVP) feature adjusts the output voltage as a function of the load current, improving load transient response. The controller is available in a compact, 38-pin TQFN package, making it ideal for space-constrained applications where performance and efficiency cannot be compromised.

In summary, the MAX8794ETB from Maxim Integrated is a high-efficiency, quad-phase, PWM controller that offers a compact solution for powering the most demanding processors. Its advanced features and robust protection mechanisms make it an excellent choice for designers looking to optimize power delivery in high-performance computing environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,047 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess