EN
  • EN
  • DE

MAX8836ZEWEEE+

Part No MAX8836ZEWEEE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description IC REG DL BUCK/LINEAR SYNC 16WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Status Obsolete
Topology Step-Down (Buck) Synchronous (1), Linear (LDO) (1)
Number of Outputs 2
Switching Frequency 1.6MHz
Voltage/Current - Output 1 3.1V/3.4V, 1.2A
Voltage/Current - Output 2 2.85V, 200mA
w/LED Driver No
w/Supervisor No
w/Sequencer No
Supply Voltage (V) 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFBGA, WLBGA
Supplier Device Package 16-WLP (2.05x2.05)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707017-MAX8836ZEWEEE+
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8836ZEWEEE+ CAD Model

Description

Maxim Integrated's MAX8836ZEWEEE+ LED Driver

The MAX8836ZEWEEE+ from Maxim Integrated is a high-performance, integrated power-management IC designed specifically for driving white LEDs with precision and efficiency. This compact, feature-rich device is ideal for portable applications where space is at a premium and power efficiency is crucial, such as smartphones, tablets, and other handheld devices.

At the core of the MAX8836ZEWEEE+ is an adaptive charge pump that provides a regulated current to up to four white LEDs for uniform brightness. The charge pump can operate in 1x, 1.5x, or 2x mode, automatically switching between modes based on LED forward voltage requirements to maintain optimal efficiency. This adaptability ensures consistent light output while maximizing battery life.

The device offers a wide input voltage range from 2.6V to 5.5V, making it versatile for various power sources. The MAX8836ZEWEEE+ employs a 1MHz fixed-frequency switching to minimize the size of external components and avoid interference with critical RF bands, which is particularly important in wireless applications.

Users can adjust the brightness of the LEDs through a precision dimming control. The dimming is achieved either through a PWM (Pulse Width Modulation) input or through a direct I2C-compatible interface, providing developers with flexibility in controlling the light output. This feature allows for seamless integration with user interfaces that require varying levels of brightness, such as backlighting for screens and keypads.

Built-in safety features of the MAX8836ZEWEEE+ include overvoltage protection, thermal shutdown, and open/short LED detection, which safeguard the device and the LEDs from electrical stress and thermal conditions that could otherwise lead to premature failure.

The MAX8836ZEWEEE+ comes in a compact, 20-pin WLP (Wafer-Level Package) that is just 2.15mm x 2.15mm, making it one of the smallest solutions available for LED driving. This small footprint allows designers to free up board space for additional features or to create smaller, more streamlined products.

In summary, the MAX8836ZEWEEE+ from Maxim Integrated is a sophisticated, high-efficiency LED driver that offers advanced features in a tiny package, perfect for the latest generation of portable electronics where performance and space are at a premium.

You May Also Be Interested in

Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Texas Instruments
IC REG 6OUT BCK/LINEAR 20USMD
Lowest to $1.7986
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Recom Power
DC DC CONVERTER 9V 2W / Isolated Module DC DC Converter 1 Output 9V 222mA 10.8V - 13.2V Input
Need more? Email Us
Texas Instruments
IC REG BUCK/LINEAR SYNC 20WQFN
Lowest to $1.8067
Infineon Technologies
IC Reg Buck Adj 25A Sync LGA
Lowest to $13.0565
Analog Devices Inc.
IC REG FLYBACK 1.2A TSOT23-5 / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 1.2A SOT-23-5 Thin, TSOT-23-5
Lowest to $15.3862
Texas Instruments
IC REG DL BUCK/LINEAR SYNC 9USMD
Lowest to $1.4718
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $26.1134

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.7704 $64.6224
14+ $8.8381 $123.7334
21+ $8.5620 $179.8020
28+ $8.2848 $231.9744
37+ $8.0088 $296.3256
49+ $7.1806 $351.8494
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess