EN
  • EN
  • DE

SN75179BPSRG4

Part No SN75179BPSRG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description Bus Voltage Range–7 V to 12 V, Driver Thermal-Shutdown Protection, Low Power Requirements
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1256164-SN75179BPSRG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN75179BPSRG4 CAD Model

Description

The SN75179BPSRG4 is a high-quality differential driver and receiver pair designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically tailored for balanced transmission lines and meets the standards of RS-422 and RS-485 serial protocols. It is an essential component for applications requiring high-speed data transmission over long distances with robust noise immunity.

Key Features

  • Differential Driver and Receiver: This device includes one driver and one receiver, which work together to provide differential signaling, enhancing signal integrity and reducing electromagnetic interference.
  • Wide Range of Supply Voltages: The SN75179BPSRG4 operates over a broad supply voltage range from 4.75V to 5.25V, making it versatile for various system designs.
  • High-Speed Operation: Capable of handling data rates up to 10 Mbps, this product is suitable for high-speed data communication requirements.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature protects the device from potential damage due to excessive power dissipation.
  • Fail-Safe Design: The receiver output is guaranteed to be in a high state when the inputs are open, shorted, or idle, ensuring reliable operation even under fault conditions.

Applications

The SN75179BPSRG4 is ideal for a wide range of applications that require reliable data transmission, including but not limited to:

  • Industrial control systems
  • Networking equipment
  • Telecommunications systems
  • Data acquisition systems
  • Security and surveillance systems

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN75179BPSRG4 is no exception. It is designed to meet or exceed the stringent requirements of industrial and commercial applications. The device is available in a small-outline integrated circuit (SOIC) package, making it easy to integrate into various designs while saving board space.

Environmental Compliance

The SN75179BPSRG4 is RoHS compliant, ensuring that it adheres to the latest environmental standards by avoiding the use of hazardous substances in its manufacturing process.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7429 $52.4006
33+ $3.0711 $101.3463
51+ $2.9752 $151.7352
70+ $2.8792 $201.5440
90+ $2.7832 $250.4880
121+ $2.4953 $301.9313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess