EN
  • EN
  • DE

MAX8844YETD

Part No MAX8844YETD
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 707029-MAX8844YETD
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8844YETD CAD Model

Description

The MAX8844YETD from Maxim Integrated is a high-performance, single-cell, lithium-ion (Li+) battery charger designed to provide safe and efficient charging to portable devices. This integrated circuit (IC) is specifically tailored for space-constrained applications, making it an ideal choice for modern portable electronics such as smartphones, Bluetooth headsets, and wearable devices.

Key Features

  • Input Voltage Range: The device operates with an input voltage range of 4.1V to 6.3V, accommodating a variety of USB and adapter power sources.
  • Adjustable Charging Current: The MAX8844YETD allows for programmable fast-charge currents up to 1A, which enables quick battery charging while maintaining safety.
  • Charge Termination: It includes an automatic charge termination feature based on minimum current, ensuring the battery is not overcharged, which helps extend battery life.
  • Thermal Regulation: To protect against excessive heat, the IC incorporates a thermal regulation scheme that reduces charge current under high temperature conditions.
  • High Accuracy: The MAX8844YETD boasts a ±0.75% charge voltage accuracy, which contributes to the safe and efficient charging of the battery.

Protection Features

  • Overvoltage Protection: The device prevents damage to the battery from input overvoltage conditions.
  • Battery Temperature Monitoring: An integrated battery temperature monitor ensures that the charging process is within the battery's safe temperature range.
  • Prequalification Charging: The IC provides a prequalification charge state for deeply discharged batteries, ensuring a safe initial charge cycle.

Package and Temperature Range

The MAX8844YETD comes in a compact, thermally-efficient, 14-pin TDFN package with a specified operating temperature range of -40°C to +85°C, making it suitable for various environmental conditions.

Applications

Thanks to its compact size and comprehensive feature set, the MAX8844YETD is an excellent choice for a wide array of portable devices that require efficient and reliable battery charging solutions.

You May Also Be Interested in

Texas Instruments
IC BATT CHG LI-ION 1CELL 20VQFN
Need more? Email Us
Maxim Integrated
IC BATT FAST CHG CONTROLLER
Need more? Email Us
Maxim Integrated
IC BAT CHG MULTCHEM 2-4CL 32TQFN
Lowest to $22.0578
Renesas Electronics America
NOTEBOOK BATTERY CHARGER 4X4 QFN
Lowest to $2.9978
Texas Instruments
STANDALONE 1-CELL 800-MA LINEAR / Charger IC Lithium Ion/Polymer 6-DSBGA
Lowest to $0.9712
Texas Instruments
IC BATT CHG LI-ION 1CELL 16VQFN / Charger IC Lithium Ion/Polymer 16-VQFN (3x3)
Lowest to $2.7525
Texas Instruments
IC BATT CHG LI-ION 1CELL 24WQFN
Lowest to $5.8729
Texas Instruments
IC BATT CHG SUPERCAP 4CELL 8WSON / Charger IC Supercapacitor 8-WSON (2x2)
Lowest to $0.4442
Maxim Integrated
IC BATT CHG LI-ION 1CELL 30WLP
Lowest to $19.5853

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.8519 $57.7785
37+ $3.1601 $116.9237
57+ $3.0619 $174.5283
78+ $2.9626 $231.0828
101+ $2.8644 $289.3044
135+ $2.5676 $346.6260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess