EN
  • EN
  • DE

MAX8855ETJ+T

Part No MAX8855ETJ+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BCK ADJ 5A DL SYNC 32TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 2
Minimum Input Voltage 2.25V
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 0.6V
Maximum Output Voltage 3.24V
Output Current 5A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 32-TQFN-EP (5x5)
Win Source Part Number 022230-MAX8855ETJ+T
Family Name MAX8855
Introduction Date August 01, 2007
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8855ETJ+T CAD Model

Description

Maxim Integrated's MAX8855ETJ+T: High-Efficiency, Step-Down Converter

The MAX8855ETJ+T from Maxim Integrated stands out as a high-performance, synchronous step-down DC-DC converter designed to deliver efficiency and reliability for a wide range of applications. This compact and versatile power management solution is ideal for space-constrained applications requiring a high output current and optimized power usage.

With an input voltage range of 2.6V to 3.6V, the MAX8855ETJ+T is particularly well-suited for single-cell Lithium-ion (Li+) or triple NiMH/NiCd powered devices. Its output is adjustable from 0.8V to the VIN, allowing for a great deal of flexibility in power design. The device can supply up to 4A of output current, making it a robust choice for demanding applications.

The MAX8855ETJ+T features an impressive 95% efficiency, which not only conserves power but also minimizes heat generation, thereby enhancing the overall system reliability and performance. This efficiency is achieved through the use of internal synchronous rectification and a proprietary idle mode that reduces quiescent current to a mere 110µA (typical) during light loads or standby, further extending battery life in portable devices.

For applications that require precise voltage regulation, the MAX8855ETJ+T offers a tight output accuracy of ±1%, ensuring stable and consistent power for sensitive electronic components. Additionally, the device is equipped with a range of protective features, including over-temperature protection, over-current protection, and undervoltage lockout, which safeguard the system against various fault conditions.

The MAX8855ETJ+T comes in a compact, 32-pin thin QFN package with a 5mm x 5mm footprint, providing a space-saving solution that does not compromise on power or efficiency. It operates over a wide temperature range of -40°C to +85°C, making it suitable for industrial as well as consumer applications.

Overall, the MAX8855ETJ+T is an excellent choice for designers looking for a high-efficiency, high-output current, adjustable step-down converter. Its combination of performance, efficiency, and compact form factor makes it a valuable component in portable electronics, wireless devices, and other power-sensitive applications.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0397 $63.3573
20+ $5.7762 $115.5240
31+ $5.5960 $173.4760
43+ $5.4158 $232.8794
56+ $5.2345 $293.1320
74+ $4.6928 $347.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,900 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess