EN
  • EN
  • DE

MAX8860EUA18+

Part No MAX8860EUA18+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 1.8V/ADJ 0.3A 8UMAX
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Output Type Adjustable (Fixed)
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.25V (1.8V)
Maximum Output Voltage 6.5V
Dropout Voltage-Max 0.155V @ 300mA (Typ)
Output Current 300mA
Operating Supply Current 270μA
Control Features Enable, Fault Output
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed or Adjustable
Output Voltage 1.8V, 1.25 V to 6.5 V
Voltage - Dropout (Typical) 0.155V @ 300mA
Mounting SMD (SMT)
Case / Package 8-uMAX
Win Source Part Number 074104-MAX8860EUA18+
Ultra Librarian 3D Model Ultra Librarian MAX8860EUA18+ CAD Model

Description

The MAX8860EUA18+ is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated to deliver a well-regulated 1.8V output. This component is tailored for portable electronic devices that require efficient power management and minimal power loss.

Key Features

  • Output Voltage: Precisely regulated 1.8V output, which is essential for sensitive electronic circuits requiring a stable power supply.
  • High Accuracy: The output voltage accuracy is maintained within ±1%, ensuring reliable performance in critical applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by allowing operation closer to the battery voltage and extending battery life.
  • Low Quiescent Current: With a quiescent current of just 120µA, the MAX8860EUA18+ is optimized for battery-powered devices, reducing the overall power consumption when in operation.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the regulator and the device from damage due to excessive heat.
  • Short-Circuit Protection: Equipped with short-circuit protection, it ensures the longevity of both the regulator and the connected electronic components.

Applications

The MAX8860EUA18+ is ideal for a wide range of portable applications, including:

  • Cellular Phones
  • Wireless Handsets and PDAs
  • Portable Media Players
  • Personal Information Appliances

Package and Reliability

The regulator comes in a compact 8-pin µMAX package, which is highly suitable for space-constrained applications. Its small footprint and low profile make it an excellent choice for handheld devices. The MAX8860EUA18+ is designed to meet the high-reliability standards required in consumer electronics, ensuring a dependable power source for your application.

Additional Information

For more detailed information, including electrical characteristics and pin configurations, prospective buyers and engineers should consult the datasheet provided by Maxim Integrated. The datasheet offers comprehensive technical specifications and application guidelines for the MAX8860EUA18+ LDO regulator.

You May Also Be Interested in

Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
ON Semiconductor
IC REG LDO 10V 0.1A 8SOIC
Lowest to $2.1298
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
SII Semiconductor Corporation
IC REG LINEAR 5V 75MA SOT89-3
Lowest to $0.1682

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9101 $55.3707
16+ $6.4904 $103.8464
24+ $6.2875 $150.9000
33+ $6.0847 $200.7951
43+ $5.8819 $252.9217
57+ $5.2734 $300.5838
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 867 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess