EN
  • EN
  • DE

ZBV013

Part No ZBV013
Manufacturer Schneider Electric
Catalog Optics - Lenses
Description LENS GREEN PANEL MOUNT SNAP-IN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Lens
Color Green
Number of LEDs 1
Lens Style Round with Flat Top
Lens Size 22mm Dia
Mounting Type Panel Mount, Snap-In
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561028-ZBV013
Ultra Librarian 3D Model Ultra Librarian ZBV013 CAD Model

Description

N

You May Also Be Interested in

Ledil
LENS CLR 9.4-21DEG SPOT ADH TAPE / Lens with Integrated Mount Clear 9.4° ~ 21° Spot Adhesive Tape
Need more? Email Us
Visual Communications Company - VCC
LENS CLEAR 180DEG WIDE SNAP IN / Lens Cap Clear 180° Wide Snap-In
Need more? Email Us
Ledil
LENS CLR 26-36DEG WIDE ADHESIVE / Lens with Integrated Mount Clear 26° ~ 36° Wide Adhesive
Need more? Email Us
Ledil
LENS 5POS 50MM ROUND OD 10.7MM
Lowest to $22.7443
Visual Communications Company - VCC
LENS GREEN FRESNEL RING SNAP IN / Lens Cap Green Fresnel Ring Panel Mount, Snap-In
Need more? Email Us
Ledil
LENS CLEAR 145DEG ADHESIVE TAPE / Lens Clear 145° Adhesive Tape
Need more? Email Us
Ledil
LENS CLEAR 16DEG SPOT ADH TAPE / Lens with Holder Clear 16° Spot Adhesive Tape
Need more? Email Us
Ledil
LENS CLR 10-17DEG SPOT ADH SCREW / Lens with Holder Clear 10° ~ 17° Spot Adhesive, Screw
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LENS CLEAR 20DEG SPOT ADHESIVE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess