EN
  • EN
  • DE

MAX8862TESE+

Part No MAX8862TESE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description LDO Regulator Pos 2V to 11V3.175V 0.25A/0.1A 16-Pin SOIC N / IC REG LDO 3.18V/ADJ 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Packaging Tube
Output Configuration Positive
Output Type Adjustable (Fixed)
Number of Regulators 2
Voltage Input MAX 11.5V
Output Voltage 2V (3.18V)
Output Voltage MAX 11V
Voltage Dropout (Maximum) 0.35V @ 100mA, 0.33V @ 200mA
Output Current 100mA, 250mA
Operating Supply Current 330μA
Control Features Enable, Power Good
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SO
Win Source Part Number 787115-MAX8862TESE+
Popularity Medium
Supply and Demand Status Balance
Family Name MAX8862
Introduction Date August 01, 1996
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MAX8862TESE+ CAD Model

Description

Maxim Integrated MAX8862TESE+ Low-Dropout Linear Regulator

The MAX8862TESE+ is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated to deliver a continuous output current of up to 500mA. This component operates from a wide input voltage range, making it suitable for a variety of applications, including battery-powered devices, notebook computers, and portable consumer electronics.

With its low dropout voltage, the MAX8862TESE+ ensures efficient operation even when the input-to-output voltage differential is minimal. This feature is particularly beneficial in extending battery life in portable applications where every millivolt counts. The device maintains a stable output with a typical dropout voltage of just 160mV at full load, which is impressive for regulators in its class.

The MAX8862TESE+ boasts excellent load and line regulation, which contributes to a stable output voltage despite variations in input voltage or load current. This stability is crucial for powering sensitive electronic circuits that require a consistent voltage level to function correctly.

Safety and reliability are paramount with the MAX8862TESE+. It includes built-in protection features such as short-circuit protection, thermal overload protection, and a reverse battery protection circuit. These features help prevent damage to the regulator and the powered device in adverse conditions. Additionally, the device offers a low quiescent current, which minimizes power consumption when the device is in standby mode, further enhancing its suitability for battery-operated applications.

The MAX8862TESE+ comes in a compact SOIC-16 package, which makes it easy to integrate into space-constrained designs. It also supports a wide operating temperature range from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions.

In summary, the MAX8862TESE+ from Maxim Integrated is a versatile, efficient, and robust LDO linear regulator that delivers consistent performance for a wide range of applications requiring a stable power supply.

You May Also Be Interested in

Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 1.8V/2.5V TSOT23-6 / Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-TSOT
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.5V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4571 $68.9142
5+ $28.2721 $141.3605
7+ $27.3885 $191.7195
9+ $26.5049 $238.5441
12+ $25.6225 $307.4700
16+ $22.9718 $367.5488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,090 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess