EN
  • EN
  • DE
  • IT

MAX8867EUK28-T

Part No MAX8867EUK28-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.8V 0.15A SOT23-5
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Cut Reel
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 2.8V
Dropout Voltage-Max 0.165V @ 150mA (Typ)
Output Current 150mA
Operating Supply Current 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.8V
Voltage - Dropout (Typical) 0.165V @ 150mA
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 074111-MAX8867EUK28-T
Ultra Librarian 3D Model Ultra Librarian MAX8867EUK28-T CAD Model

Description

Maxim Integrated's MAX8867EUK28-T: High-Performance LDO Regulator

The MAX8867EUK28-T is a high-precision, low-dropout linear regulator (LDO) designed by Maxim Integrated, a renowned leader in the development of integrated circuits. This LDO is optimized to deliver a fixed output voltage of 2.8V, which makes it an ideal choice for providing stable power to sensitive electronic components in a variety of applications, including portable devices, wireless communication equipment, and digital electronics.

The MAX8867EUK28-T is part of a series of regulators that are celebrated for their low noise, high accuracy, and excellent power supply rejection ratio (PSRR), ensuring a clean and stable voltage output even in the presence of supply fluctuations. This is crucial for maintaining the performance of precision analog circuits and can help in extending the battery life of portable devices by minimizing power wastage.

One of the standout features of the MAX8867EUK28-T is its ultra-low quiescent current, which is particularly beneficial for battery-powered applications where conserving energy is paramount. The device also includes a range of protective features, such as over-temperature protection and short-circuit protection, which safeguard the electronic system by preventing damage due to abnormal operating conditions.

The compact SOT-23 package of the MAX8867EUK28-T makes it suitable for space-constrained applications. Its pin configuration is designed for easy integration into circuit designs, and the small footprint helps designers to maintain a compact and efficient layout on printed circuit boards (PCBs).

For designers looking to create a robust power management system, the MAX8867EUK28-T offers a reliable solution with its combination of high-performance characteristics and protective features. Whether it's for consumer electronics, medical devices, or any application requiring a stable and efficient power supply, the MAX8867EUK28-T from Maxim Integrated stands out as a top choice for engineers and designers alike.

Overall, the MAX8867EUK28-T is a testament to Maxim Integrated's commitment to providing high-quality power management solutions that meet the evolving needs of modern electronics.

You May Also Be Interested in

Microchip Technology
IC REG LINEAR 5.05V 1A TO39 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-39
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
Texas Instruments
Single Output LDO, 150mA, Fixed(5.0V), Low Quiescent Current, 60V Load Dump Protection 8-PDIP -40 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
Analog / Linear ICs (S&D, non Std., MPP) Part 1
Lowest to $5.2825
Infineon Technologies
IC REG LIN 5V 400MA TO220-5-122 / Linear Voltage Regulator IC Positive Fixed 1 Output 400mA P-TO220-5-122
Lowest to $2.8016
Infineon Technologies
IC REG LINEAR 3.3V/5V TO252-5-11 / Linear Voltage Regulator IC Positive Fixed 2 Output 350mA, 430mA PG-TO252-5-11
Lowest to $3.5591
Toshiba Semiconductor and Storage
Brush Motor Driver 2.5V to 13.5V 16-Pin SSOP Emboss T/R
Lowest to $18.2799
Analog Devices Inc.
IC REG LDO 3V/4.5V/ADJ 16QFN
Lowest to $4.4901
Fremont Micro Devices USA
Lowest to $0.0737

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess