EN
  • EN
  • DE

MAX8868EUK25+

Part No MAX8868EUK25+
Manufacturer Maxim Integrated
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 830029-MAX8868EUK25+
Ultra Librarian 3D Model Ultra Librarian MAX8868EUK25+ CAD Model

Description

The MAX8868EUK25+ is a high-performance, low-dropout (LDO) linear regulator designed by Maxim Integrated, renowned for its precision and efficiency. This regulator is specifically crafted to deliver a fixed output voltage of 2.5V, making it an ideal power management solution for a variety of electronic applications including portable devices, microprocessors, and other digital systems that require a stable and efficient power supply.

Key Features

  • Stable Fixed Output: The device provides a stable 2.5V output, which is essential for sensitive electronic components that require precise voltage levels for optimal performance.
  • Low Dropout Voltage: With its low dropout performance, the MAX8868EUK25+ ensures efficient operation even when the input voltage is very close to the output voltage, thus conserving battery life in portable applications.
  • High Accuracy: The output voltage is accurate to within ±1%, providing the reliability needed for critical applications.
  • Thermal Overload Protection: The built-in thermal overload protection helps prevent damage to the regulator and the device it powers in the event of excessive heat.
  • Short-Circuit Protection: This regulator also includes short-circuit protection, ensuring that the device and the power source are safeguarded against potential damage from output short conditions.
  • Low Quiescent Current: The MAX8868EUK25+ is optimized for low quiescent current, which reduces power consumption when the device is in standby mode, thereby extending battery life in portable applications.
  • Small SOT23 Package: The compact SOT23 package makes this LDO regulator suitable for space-constrained applications, allowing for a more streamlined design in miniaturized electronics.

Applications

The MAX8868EUK25+ is versatile and can be used in a wide range of applications. It is particularly well-suited for portable electronics such as PDAs, mobile phones, and portable media players, where power efficiency and space savings are critical. Additionally, it is an excellent choice for powering microprocessors, FPGAs, DSPs, and other digital ICs that require a clean and stable power supply.

With Maxim Integrated's commitment to quality and performance, the MAX8868EUK25+ LDO regulator stands as a reliable and efficient solution for your power management needs, ensuring that your devices operate at their best with consistent power delivery.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us
Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0555 $51.9435
40+ $2.5071 $100.2840
62+ $2.4287 $150.5794
86+ $2.3504 $202.1344
111+ $2.2720 $252.1920
148+ $2.0370 $301.4760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 220 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess