The MAX8877EUK30-TG05 from Maxim Integrated is a high-performance, low-dropout (LDO) linear regulator that offers a compact and efficient solution for a wide range of applications. Designed to deliver a fixed output voltage of 3.0V with an input voltage range from 2.5V to 6.5V, this regulator is capable of supplying up to 150mA of output current, making it ideal for portable devices where power efficiency is critical.
Key Features
- High Accuracy: The output voltage is accurate to within ±1%, ensuring reliable performance for sensitive electronic components.
- Low Dropout: The low dropout voltage of typically 165mV at 150mA load allows for efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
- Thermal Overload Protection: The built-in thermal overload protection safeguards the device against excessive temperature and current conditions.
- Short-Circuit Protection: Integrated short-circuit protection enhances the safety and longevity of both the regulator and the electronic system it is part of.
- Low Ground Current: The low ground current of typically 110μA contributes to the overall power efficiency, making it suitable for battery-powered applications.
- Small SOT23 Package: The compact SOT23-5 package minimizes the footprint on the PCB, freeing up space for other components.
Applications
The MAX8877EUK30-TG05 is versatile and can be used in a variety of applications, including:
- Portable and battery-powered devices
- Cellular phones
- Wireless communication systems
- PDAs and handheld computers
- Personal multimedia devices
Product Summary
The MAX8877EUK30-TG05 LDO from Maxim Integrated stands out with its high accuracy, low dropout voltage, and robust protection features. Its energy-efficient design and compact size make it an excellent choice for designers looking to optimize power management in portable and space-constrained applications.