EN
  • EN
  • DE
  • IT

MAX8878EZK29+T

Part No MAX8878EZK29+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LIN 2.84V 150MA TSOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Strip
Output Type Fixed
Voltage - Input (Maximum) 6.5V
Min/Fixed Output Voltage 2.84V
Maximum Dropout Voltage 0.165V at 150mA
Output Current 150mA
Current - Quiescent (Iq) 180μA
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-5 Thin, TSOT-23-5
Supplier Device Package TSOT-23-5
Family Part Number MAX8878
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 707100-MAX8878EZK29+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8878EZK29+T CAD Model

Description

Product Overview: MAX8878EZK29+T

The MAX8878EZK29+T is a high-quality, low-dropout linear regulator (LDO) from Maxim Integrated, designed to deliver a continuous 2.9V output voltage. This precision voltage regulator is ideal for portable and battery-powered applications due to its low quiescent current and high accuracy.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 2.9V, which is suitable for powering sensitive electronic components that require a stable voltage supply.
  • High Accuracy: With an output voltage accuracy of ±1%, the MAX8878EZK29+T ensures reliable performance for critical applications where voltage consistency is paramount.
  • Low Dropout: The LDO features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, making it highly efficient in battery-operated devices.
  • Low Quiescent Current: The device boasts a low quiescent current of typically 85µA, which helps to prolong battery life in portable applications.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device and the application from damage due to excessive temperatures.
  • Small Package Size: The MAX8878EZK29+T comes in a compact 5-pin SOT-23 package, making it ideal for space-constrained applications.

Applications

The MAX8878EZK29+T is versatile and can be used in a variety of applications. It is particularly well-suited for handheld devices, such as PDAs, mobile phones, and portable media players. Additionally, it can be used in wireless peripherals, GPS devices, and other power-sensitive applications where maintaining a stable voltage is crucial.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX8878EZK29+T is no exception. It is designed to meet the stringent requirements of portable and high-end electronics, ensuring a reliable power source for your applications.

Note: For detailed technical specifications, please refer to the MAX8878EZK29+T datasheet provided by Maxim Integrated.

You May Also Be Interested in

Taiwan Semiconductor
Standard Linear Voltage Regulator IC
Lowest to $1.0969
Infineon Technologies
Standard Regulator Pos 1.2V to 37V 1.5A 3-Pin(3+Tab) TO-257
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
LDO Regulator Pos 3.3V5V 0.1A/0.5A/0.5A/0.3A 16-Pin LFCSP EP T/R / IC REG LDO ADJ 16SMT
Lowest to $8.5038
ON Semiconductor
IC REG LINEAR 5V 150MA TP5HFA / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TP5HFA
Lowest to $0.3502
NXP / Nexperia
SYSTEM BASIS CHIP, LIN, 1X 5.0V/ / System Basis Chip PMIC 32-LQFP (7x7)
Need more? Email Us
Diodes Incorporated
Standard Regulator Pos 3.3V 0.2A 4-Pin(3+Tab) SOT-223
Need more? Email Us
ON Semiconductor
IC REG LINEAR 5V 1A TO220-3 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-220
Need more? Email Us
Fremont Micro Devices USA
IC REG LDO 1.8V 0.4A SOT23-5
Lowest to $0.1598

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess