EN
  • EN
  • DE

MAX8882EUTQ5+T

Part No MAX8882EUTQ5+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 2.5V/1.8V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 2
Maximum Input Voltage 6.5V
Nominal Output Voltage (Min/Fixed) 1.8V, 2.5V
Dropout Voltage-Max -, 0.144V @ 80mA
Output Current 160mA, 160mA
Operating Supply Current 265μA
PSRR 62dB (100Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1071494-MAX8882EUTQ5+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8882EUTQ5+T CAD Model

Description

Product Overview: MAX8882EUTQ5+T from Maxim Integrated

The MAX8882EUTQ5+T is a versatile, high-performance linear regulator designed by Maxim Integrated, a company known for their innovative and reliable integrated circuits. This particular component is engineered to deliver a fixed output voltage with high accuracy, making it an ideal choice for sensitive applications where stable power supply is critical.

Key Features

  • Output Voltage: The device provides a fixed output voltage of 5V, which is a common requirement for many digital and analog circuits.
  • High Accuracy: With its precision output, the MAX8882EUTQ5+T ensures that the voltage supplied to your circuit remains consistent, which is crucial for maintaining the performance and reliability of your system.
  • Low Dropout: The low dropout voltage feature allows the regulator to continue providing a stable output even when the input voltage is very close to the output voltage, making it highly efficient in battery-operated devices.
  • Thermal Protection: Built-in thermal shutdown functionality protects the device from damage caused by overheating, ensuring long-term reliability and safety in operation.
  • Current Limiting: The current limiting feature prevents damage to the regulator and the downstream components by restricting the output current during overcurrent conditions.
  • Small Package: The device comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The MAX8882EUTQ5+T is suitable for a wide range of applications where a regulated 5V supply is needed. These include:

  • Portable and battery-powered devices
  • Microcontroller power supplies
  • Wireless communication systems
  • Consumer electronics
  • Automotive electronics

Conclusion

With its precision output, low dropout voltage, thermal protection, and current limiting features, the MAX8882EUTQ5+T from Maxim Integrated is an excellent choice for designers looking for a reliable and efficient fixed voltage regulator. Its small footprint and robust design make it adaptable to a variety of applications, ensuring optimal performance in your electronic projects.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
STMicroelectronics
1.5A Low drop positive voltage regulator adjustable and fixed
Lowest to $0.5107
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
Panasonic
Need more? Email Us
Microchip Technology
IC REG LDO 3.3V/1.8V/2.63V 8MSOP
Lowest to $1.2411
Texas Instruments
IC REG LDO 3.3V 3A DDPAK
Lowest to $3.9770
Panasonic
Need more? Email Us
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess