EN
  • EN
  • DE
  • IT

MAX8890ETCBBB-T

Part No MAX8890ETCBBB-T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description CELLULAR RF POWER-MANAGEMENT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Handheld/Mobile Devices
Current - Supply 180µA
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 12-WQFN Exposed Pad
Supplier Device Package 12-TQFN (4x4)
Base Product Number MAX8890
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707127-MAX8890ETCBBB-T
Ultra Librarian 3D Model Ultra Librarian MAX8890ETCBBB-T CAD Model

Description

The MAX8890ETCBBB-T is a highly efficient, compact power management integrated circuit (PMIC) designed and manufactured by Maxim Integrated. This advanced component is engineered to meet the demanding requirements of portable and space-constrained electronic devices, providing an optimal power solution that maximizes battery life and enhances overall performance.

At the heart of the MAX8890ETCBBB-T lies a sophisticated design that integrates multiple voltage regulators, allowing for precise control of power distribution within electronic systems. The device features a high-frequency, pulse-width modulation (PWM) step-down converter, which ensures efficient power conversion with minimal heat generation, making it an ideal choice for temperature-sensitive applications.

The PMIC is equipped with a range of protective features, including over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the device and the system it powers from various electrical faults. These features contribute to the reliability and longevity of the product, making it a trusted power solution for designers and engineers.

Designed for versatility, the MAX8890ETCBBB-T supports a wide input voltage range, making it suitable for a variety of battery technologies and power sources. Its small form factor, typically housed in a compact TQFN package, allows for seamless integration into space-constrained applications such as smartphones, tablets, wearable devices, and other portable electronics.

Maxim Integrated's commitment to quality is evident in the MAX8890ETCBBB-T, which is built with high-grade materials and subjected to rigorous testing to ensure it meets the highest industry standards. This PMIC is not just a testament to Maxim's expertise in power management solutions but also an embodiment of their dedication to innovation and excellence in the field of integrated circuits.

In summary, the MAX8890ETCBBB-T from Maxim Integrated is a top-tier power management solution that offers high efficiency, compact design, and robust protection features. It's an indispensable component for designers looking to enhance the power efficiency and reliability of their next-generation electronic devices.

You May Also Be Interested in

Infineon Technologies
VQFN-40 DC DC Switching Controllers RoHS
Lowest to $8.7314
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $4.3657
NXP / Nexperia
PF1510
Lowest to $4.5143

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess