EN
  • EN
  • DE

MAX8895WEWA+T

Part No MAX8895WEWA+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description Battery Charger Li-Ion 1850mA 4.2V 25-Pin WLP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Max Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 25
Operating Supply Voltage 6.6 V
Output Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075810-MAX8895WEWA+T
Categories PMIC - Battery Management
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX8895WEWA+T CAD Model

Description

Maxim Integrated's MAX8895WEWA+T Power Management IC

The MAX8895WEWA+T from Maxim Integrated is a state-of-the-art power management integrated circuit (PMIC) designed to cater to the demanding needs of modern portable electronics. This highly integrated device is engineered to provide a compact, efficient, and reliable power management solution, making it an ideal choice for battery-powered applications such as smartphones, tablets, and other handheld devices.

The MAX8895WEWA+T excels in its ability to deliver precise power regulation, ensuring that sensitive electronic components receive a stable supply of power, thereby enhancing the overall performance and longevity of the end product. It incorporates multiple voltage regulators, allowing it to power various subsystems within an electronic device while maintaining high energy efficiency.

One of the standout features of the MAX8895WEWA+T is its support for multiple power-saving modes. This capability is crucial in extending battery life, as it enables the device to reduce power consumption during periods of low activity. The PMIC can seamlessly transition between different power states, providing an optimal balance between performance and energy usage.

Furthermore, the MAX8895WEWA+T is designed with a small footprint in mind. Its compact package allows for minimal impact on the overall size of the end product, which is particularly important in the design of sleek, portable devices where space is at a premium. Despite its small size, this PMIC does not compromise on functionality, offering a comprehensive set of features to manage the power requirements of complex electronic systems.

Maxim Integrated has also ensured that the MAX8895WEWA+T is built with protection features to safeguard against various electrical anomalies such as overvoltage, undervoltage, and thermal overload. This proactive approach to protection not only prevents damage to the PMIC itself but also extends to the connected components, contributing to the reliability and durability of the final product.

In summary, the MAX8895WEWA+T is a versatile and efficient solution for power management in portable electronics. Its combination of advanced regulation technology, power-saving features, compact design, and protective circuitry makes it an indispensable component for designers looking to create high-performance, battery-operated devices.

You May Also Be Interested in

Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.2025
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
LOW-POWER MONITOR AND PROTECTOR
Lowest to $29.1045
NXP / Nexperia
MC33774ATP1AE
Lowest to $6.3450
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4926 $52.3890
35+ $2.8657 $100.2995
55+ $2.7762 $152.6910
75+ $2.6866 $201.4950
97+ $2.5971 $251.9187
129+ $2.3284 $300.3636
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,391 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess