EN
  • EN
  • DE

MAX8901BETA

Part No MAX8901BETA
Manufacturer Maxim Integrated
Description Highest Efficiency Supply for 2 to 6 Series WLEDs in a 2mm x 2mm TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215255-MAX8901BETA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX8901BETA CAD Model

Description

The MAX8901BETA from Maxim Integrated is a highly efficient, compact, and versatile power management integrated circuit (PMIC) designed to meet the rigorous demands of portable and space-constrained electronic devices. This IC is engineered to provide a stable and reliable power supply, ensuring optimal performance and extended battery life for a wide range of applications.

Key Features

  • High Efficiency: The device features a synchronous step-down converter that delivers high efficiency, which is crucial for battery-powered devices, helping to maximize the usage time between charges.
  • Wide Input Voltage Range: With an input voltage range that accommodates various battery chemistries and configurations, the MAX8901BETA provides designers with flexibility in choosing the appropriate power source for their application.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for precise power delivery tailored to the specific needs of the load, whether it's a microprocessor, memory, or other sensitive electronic components.
  • Compact Size: The small form factor of the MAX8901BETA makes it an ideal choice for space-constrained applications, such as wearable technology, portable medical devices, and Internet of Things (IoT) gadgets.
  • Thermal Protection: Built-in thermal protection ensures that the device operates within safe temperature limits, protecting both the PMIC and the end device from potential thermal damage.

Applications

The versatility of the MAX8901BETA allows it to be used across a diverse set of applications. It is particularly well-suited for portable electronics, such as smartphones, tablets, and digital cameras, where power efficiency and space savings are critical. Additionally, it's a great choice for powering sensors, small displays, and other peripheral devices in IoT systems, as well as in portable medical devices where reliable power management is essential for patient safety and device functionality.

Conclusion

Maxim Integrated's MAX8901BETA stands out as a power management solution that combines efficiency, versatility, and compact size. Its ability to deliver stable power efficiently and safely makes it a go-to choice for engineers and designers looking to enhance the performance and reliability of their battery-powered devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4395 $58.4715
41+ $2.8223 $115.7143
64+ $2.7340 $174.9760
88+ $2.6458 $232.8304
113+ $2.5576 $289.0088
152+ $2.2931 $348.5512
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess