EN
  • EN
  • DE
  • IT

MCP6044T-E/SL

Part No MCP6044T-E/SL
Manufacturer Microchip Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features General Purpose Amplifier Circuit Rail-to-Rail 14-SOIC
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 14-SOIC (0.154", 3.90mm Width)
Case / Package 14-SOIC
Family Name MCP6044
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number MCP6044T-E/SLTR, MCP6044T-E/SLDKR, MCP6044T-E/SL-ND, MCP6044T-E/SLCT
Quantity per package 2600
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926714-MCP6044T-E/SL
Ultra Librarian 3D Model Ultra Librarian MCP6044T-E/SL CAD Model

Description

Product Overview: MCP6044T-E/SL from Microchip Technology

The MCP6044T-E/SL is a high-precision, quad operational amplifier (op-amp) offered by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This device is designed with advanced CMOS technology to provide low-power consumption while maintaining high-precision performance, making it an ideal choice for battery-powered applications and analog circuits that require accurate signal amplification and conditioning.

Key Features

  • Low Power Consumption: The MCP6044T-E/SL is optimized for low-power operations, consuming just 600 nA per amplifier, which helps in extending battery life in portable applications.
  • High Accuracy: With an offset voltage of just 1 µV and a gain bandwidth product of 14 kHz, it ensures high accuracy in signal processing tasks.
  • Extended Temperature Range: This op-amp operates over an industrial temperature range of -40°C to +125°C, making it suitable for harsh environments.
  • Supply Voltage Range: It supports a wide supply voltage range from 1.4V to 6.0V, providing design flexibility for various applications.
  • Rail-to-Rail Input/Output: The device features Rail-to-Rail input and output swing, which allows for better signal dynamic range utilization.
  • Precision: The MCP6044T-E/SL offers excellent DC performance with a low input bias current of 1 pA, making it apt for precision applications.

Applications

The MCP6044T-E/SL is versatile and can be used in a wide array of applications, including:

  • Portable Instrumentation
  • Analog Filters
  • Data Acquisition Systems
  • Sensor Signal Conditioning
  • Medical Devices
  • Low-power Battery-operated Devices

Package and Quality

The device is available in a 14-pin SOIC package, denoted by the suffix 'SL' in the product name, which is suitable for surface-mount technology (SMT). The product adheres to Microchip's commitment to high-quality standards, ensuring reliable performance across its operational lifespan.

Whether you are designing for consumer electronics, industrial controls, or medical monitoring systems, the MCP6044T-E/SL from Microchip Technology stands out as a robust, precise, and power-efficient solution for your operational amplifier needs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $1.3108
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SC70-5
Need more? Email Us
Maxim Integrated
IC OPAMP GP 2 CIRCUIT 8UMAX
Lowest to $1.1985
ON Semiconductor
IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.1420
Texas Instruments
IC CURR SENSE 1 CIRCUIT TSOT23-6
Lowest to $2.6909
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $2.3139
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.2326
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8SO
Need more? Email Us
Analog Devices Inc.
IC AUDIO 1 CIRCUIT 16SO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9125 $59.3125
150+ $0.7487 $112.3050
235+ $0.7253 $170.4455
320+ $0.7019 $224.6080
415+ $0.6785 $281.5775
555+ $0.6084 $337.6620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess