EN
  • EN
  • DE

MAX8909CETM+T

Part No MAX8909CETM+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215601-MAX8909CETM+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8909CETM+T CAD Model

Description

Maxim Integrated MAX8909CETM+T: Power Management IC

The MAX8909CETM+T from Maxim Integrated is a sophisticated power management integrated circuit (PMIC) designed to deliver high-efficiency power regulation for portable and compact electronic devices. This component is part of Maxim's comprehensive portfolio of power management solutions, tailored to meet the stringent requirements of modern electronics.

Featuring a dual DC-DC converter, the MAX8909CETM+T is optimized for powering both the core and peripheral circuits of mobile processors. Its high level of integration helps to minimize the external component count, leading to a reduction in system complexity and overall design footprint. This makes it an ideal choice for space-constrained applications such as smartphones, tablets, and other portable gadgets.

The device operates over a wide input voltage range and provides two independently regulated output voltages that are adjustable via an external resistor divider network. This flexibility allows designers to precisely match the power requirements of their specific system architecture. The MAX8909CETM+T also boasts high-frequency operation, which enables the use of small, low-profile inductors and capacitors, further conserving board space and reducing cost.

Safety and reliability are paramount in power management, and the MAX8909CETM+T incorporates various protection features to ensure stable operation under a range of conditions. Overcurrent protection, thermal shutdown, and under-voltage lockout are all integrated into the device to protect both the PMIC and the system it powers from damage due to abnormal operating conditions.

Maxim Integrated is known for its commitment to quality and the MAX8909CETM+T is no exception. It is designed to meet the rigorous standards required for portable consumer electronics, ensuring both performance and longevity. The device is available in a compact, thermally efficient TQFN package, making it suitable for high-performance, portable applications where space and thermal management are critical considerations.

For designers seeking a reliable, high-performance power management solution, the MAX8909CETM+T from Maxim Integrated offers an exceptional balance of efficiency, integration, and protection features, all within a small footprint suitable for today's cutting-edge electronic devices.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Omron
Need more? Email Us
ESMT
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Need more? Email Us
ESMT
Lowest to $1.0845
ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Shindengen
Lowest to $5.6838
ESMT
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.3525 $63.5250
23+ $5.2125 $119.8875
35+ $5.0497 $176.7395
48+ $4.8868 $234.5664
62+ $4.7240 $292.8880
82+ $4.2354 $347.3028
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess