EN
  • EN
  • DE

MAX8924EWN+T

Part No MAX8924EWN+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 215613-MAX8924EWN+T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8924EWN+T CAD Model

Description

Maxim Integrated MAX8924EWN+T Power Management IC

The MAX8924EWN+T from Maxim Integrated is a highly integrated power management IC designed to deliver efficient, reliable performance for a wide range of applications. This versatile component integrates multiple power management functions into a single package, making it an ideal solution for space-constrained and power-sensitive applications.

Featuring a combination of linear regulators, switching regulators, and other power control circuits, the MAX8924EWN+T provides a comprehensive power management system. Its efficient design ensures optimal power conversion and battery management, which is crucial for extending the operational life of battery-powered devices.

The device is equipped with a range of protective features, such as over-temperature protection, over-current protection, and under-voltage lockout, which safeguard the system against various power-related issues. These features contribute to the reliability and stability of the end product, making the MAX8924EWN+T a trustworthy choice for critical applications.

With its small form factor, the MAX8924EWN+T is available in a compact package, making it suitable for portable devices where space is at a premium. Whether it's for smartphones, tablets, or other portable electronics, this power management IC can help designers achieve a slim and efficient design.

The MAX8924EWN+T is also designed for ease of use, with a simple interface that allows for straightforward integration into various circuit designs. Its compatibility with a wide input voltage range makes it flexible for use with different power sources, ensuring that it can be deployed in a diverse array of products.

In summary, Maxim Integrated's MAX8924EWN+T is a feature-rich power management IC that offers a balance of efficiency, reliability, and compactness. Its integrated design saves space and reduces complexity, making it an excellent choice for designers looking to optimize their power management solutions in portable and space-sensitive applications.

You May Also Be Interested in

Omron
Need more? Email Us
ESMT
Lowest to $2.9349
EliteMT
Lowest to $1.3456
ESMT
Need more? Email Us
Atmel
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819
ESMT
Lowest to $0.9506
STMicroelectronics
Need more? Email Us
ESMT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.8887 $63.1096
18+ $6.4726 $116.5068
28+ $6.2705 $175.5740
39+ $6.0684 $236.6676
50+ $5.8662 $293.3100
66+ $5.2587 $347.0742
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,160 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess