The MAX8991EWG+T from Maxim Integrated is a high-performance, efficient voltage regulator designed to manage power requirements in complex electronic systems. This component is particularly well-suited for portable devices where power conservation is critical, such as smartphones, tablets, and other battery-operated devices.
Key Features
- High Efficiency: The device provides excellent power conversion efficiency, which is essential for extending battery life in portable applications.
- Low Dropout: It offers a low dropout voltage, ensuring stable operation even when the input voltage is close to the output voltage, which is crucial for maintaining performance in battery-operated devices as the battery voltage declines.
- Adjustable Output: The output voltage is adjustable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.
- Thermal Protection: Built-in thermal protection safeguards the device from overheating, enhancing system reliability and longevity.
- Small Footprint: The compact size of the MAX8991EWG+T makes it ideal for space-constrained applications, allowing for more efficient use of the available PCB area.
Technical Specifications
| Parameter |
Value |
| Output Voltage |
Adjustable |
| Output Current |
Up to 2A |
| Input Voltage |
2.5V to 5.5V |
| Package |
WLP (Wafer Level Package) |
Maxim Integrated's MAX8991EWG+T is a versatile and reliable solution for power management challenges in modern electronics. Its combination of efficiency, adjustability, and compact size makes it an excellent choice for designers looking to optimize their power supply systems.