EN
  • EN
  • DE

QS74FCT2240ATP

Part No QS74FCT2240ATP
Manufacturer QSI
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1086912-QS74FCT2240ATP
Categories OEM Parts(O-R)
Manufacturer QSI
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QS74FCT2240ATP CAD Model

Description

The QS74FCT2240ATP is a high-speed, low-power octal buffer/line driver from QSI. It features non-inverting outputs and 3-state control, making it suitable for driving high-capacitance loads and implementing memory address drivers, clock drivers, and bus-oriented applications. The device is fabricated using advanced CMOS technology, providing excellent performance characteristics and minimizing power consumption.

Applications

  • Memory Address Drivers: Used to drive address lines in memory systems.
  • Clock Drivers: Employed to distribute clock signals throughout a digital system.
  • Bus-Oriented Applications: Used in bus systems to buffer and drive signals across the bus.
  • Data Transmission: Utilized in data transmission systems to strengthen signals and extend transmission distances.
  • Logic Buffering: Implemented as a general-purpose buffer to improve signal integrity and drive capability.

Features

  • High-Speed Operation: Offers fast propagation delays for high-performance applications.
  • Low Power Consumption: Consumes minimal power due to CMOS technology.
  • Non-Inverting Outputs: Maintains the original signal polarity.
  • 3-State Outputs: Allows the output to be in a high, low, or high-impedance state for bus isolation.
  • Output Enable Control: Provides control over the output state, enabling or disabling the output drivers.

Benefits

  • Improved System Performance: High-speed operation enhances the overall performance of digital systems.
  • Reduced Power Consumption: Minimizes power consumption, leading to energy savings and reduced heat dissipation.
  • Enhanced Signal Integrity: Buffers and drives signals effectively, improving signal integrity and reliability.
  • Flexibility in System Design: 3-state outputs allow for easy implementation of bus-oriented architectures.
  • Increased System Reliability: Provides robust signal buffering and driving capabilities, improving system reliability.

Additional Details

The device operates over a wide supply voltage range, typically from 4.5V to 5.5V. Key parameters include propagation delay, output drive current, and power dissipation. Detailed electrical characteristics and timing diagrams are available in the device datasheet. The QS74FCT2240ATP is typically available in a DIP (Dual In-line Package) for through-hole mounting.

The 'FCT' designation indicates that this part belongs to the Fast CMOS Technology family, known for its speed and low power consumption. Designers should always refer to the official datasheet to ensure compatibility with specific system requirements.

You May Also Be Interested in

Harris Corporation
Need more? Email Us
TURCK
Turck, P-rsm 55-099-15M (U-42383)
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
KOA Speer
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess