EN
  • EN
  • DE

MAX9017AEKA/V+T

Part No MAX9017AEKA/V+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1.8V NANO SOT23-8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type CMOS, Push-Pull, Rail-to-Rail
Supply Voltage - Operating 1.8 V to 5.5 V
Voltage - Input Offset (Max) 5mV @ 5V
Current - Input Bias (Max) 0.001μA @ 5V
Current - Output (Typ) 50mA
Current - Quiescent (Max) 2.8μA
CMRR, PSRR (Typ) 80dB PSRR
Propagation Delay (Max) 28μs
Hysteresis 4mV
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package SOT-23-8
Win Source Part Number 1071557-MAX9017AEKA/V+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9017AEKA/V+T CAD Model

Description

Maxim Integrated's MAX9017AEKA/V+T: Precision Single Comparator

The MAX9017AEKA/V+T is a high-performance, low-power comparator produced by Maxim Integrated, a company renowned for its innovative analog and mixed-signal engineering solutions. This precision device is designed to offer superior speed and accuracy for a wide range of applications, including battery-powered devices, threshold detectors, and portable instrumentation.

Encased in a compact SOT-23 package, the MAX9017AEKA/V+T offers a space-saving solution for systems where board real estate is at a premium. This component is characterized by its single comparator configuration, which allows for straightforward integration into various circuit designs.

One of the key features of the MAX9017AEKA/V+T is its low power consumption. With an operating voltage range of 2.5V to 5.5V, it is optimized for use in low-voltage systems and can help extend battery life in portable applications. This makes it particularly suitable for modern electronics where efficiency is paramount.

The MAX9017AEKA/V+T boasts a fast propagation delay, which is critical for applications requiring quick response times. The comparator's precision is further enhanced by its low input offset voltage, ensuring accurate and reliable performance. Moreover, the device offers a high input impedance, which minimizes the loading effect on the input source.

For ease of use, the MAX9017AEKA/V+T features a push-pull output stage, which eliminates the need for an external pull-up resistor and simplifies the design process. The device is also internally hysteresis-configured to improve noise immunity and ensure stable operation.

In summary, the MAX9017AEKA/V+T from Maxim Integrated is a versatile and efficient component that provides precise voltage comparison capabilities. Its low power consumption, fast response time, and compact form factor make it an excellent choice for designers looking to enhance the performance and reliability of their electronic systems.

Note: Always consult the datasheet and reference design guidelines from Maxim Integrated for detailed specifications and application advice when incorporating the MAX9017AEKA/V+T into your design.

You May Also Be Interested in

Texas Instruments
DUAL PRECISION COMPARATOR WITH O / Comparator General Purpose Open-Drain, Rail-to-Rail 8-SOIC
Lowest to $1.0909
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Texas Instruments
IC PREC COMP ULTRA-FAST 8-SOIC / Comparator General Purpose Complementary, Push-Pull, TTL 8-SOIC
Need more? Email Us
Advanced Micro Devices
IDENTITY COMPARATOR, LS SERIES
Lowest to $4.3014
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
Analog Devices Inc.
IC HIGH SPEED COMPORATOR 8-C DIP / Comparator
Need more? Email Us
Maxim Integrated
IC COMPARATOR 4 GEN PUR 20DIP
Need more? Email Us
Analog Devices Inc.
IMPROVED LM319 / Comparator
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.7549 $60.0784
38+ $3.0804 $117.0552
59+ $2.9845 $176.0855
80+ $2.8875 $231.0000
104+ $2.7916 $290.3264
139+ $2.5029 $347.9031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 790 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess