EN
  • EN
  • DE

MAX9026EBT

Part No MAX9026EBT
Manufacturer Maxim Integrated
Description UCSP, 1.8V, Nanopower, Beyond-the-Rails Comparators With/Without Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215284-MAX9026EBT
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX9026EBT CAD Model

Description

The MAX9026EBT from Maxim Integrated is a precision, low-power comparator that is designed to provide a perfect balance between power consumption and speed, making it an ideal choice for battery-powered and portable applications where efficiency is crucial. This comparator is part of Maxim's range of high-performance analog ICs, which are renowned for their reliability and precision.

Key Features:

  • Low Power Consumption: The MAX9026EBT operates with a very low current draw, which extends battery life and reduces power-related costs in the system.
  • High Speed: Despite its low power usage, it does not compromise on speed, ensuring quick response times in critical applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range, accommodating various application requirements and making it versatile for numerous design scenarios.
  • Internal Hysteresis: The built-in hysteresis feature enhances noise immunity and prevents oscillation, ensuring stable operation.
  • Small Footprint: The compact TDFN package allows for a minimal footprint on PCBs, which is essential for space-constrained designs.

Applications:

  • Battery-powered devices
  • Portable medical equipment
  • Threshold detectors/sensors
  • Industrial control systems
  • Consumer electronics

The MAX9026EBT's unique combination of features makes it a highly adaptable component suitable for a wide range of applications. Its precision and low-power operation are especially beneficial in portable and battery-operated devices where power efficiency is a priority. Additionally, the high-speed performance of the MAX9026EBT ensures that it can keep up with the demands of quick signal processing tasks, making it a reliable choice for designers looking to optimize their systems for both power and performance.

Maxim Integrated's commitment to quality means that the MAX9026EBT, like all their products, is designed to meet the highest standards of performance and reliability, ensuring that it can be integrated into critical systems with confidence.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1877 $50.3171
56+ $1.7951 $100.5256
87+ $1.7390 $151.2930
119+ $1.6829 $200.2651
154+ $1.6268 $250.5272
206+ $1.4585 $300.4510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,852 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess