EN
  • EN
  • DE

MAX902CSD+T

Part No MAX902CSD+T
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR VOLT 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type with Latch
Number of Elements 2
Output Type TTL
Supply Voltage - Operating 5 V to 10 V, ±2.5 V to 5 V
Voltage - Input Offset (Max) 4mV @ ±5V
Current - Input Bias (Max) 10μA @ ±5V
Current - Quiescent (Max) 8mA, 6mA, 3mA
CMRR, PSRR (Typ) 82.5dB CMRR, 80dB PSRR
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 130333-MAX902CSD+T
Ultra Librarian 3D Model Ultra Librarian MAX902CSD+T CAD Model

Description

The MAX902CSD+T from Maxim Integrated is a high-performance, low-power voltage comparator designed for precision voltage monitoring and control applications. This device is a perfect fit for systems that require fast response times and low power consumption.

Key Features

  • Fast Response Time: The MAX902CSD+T boasts a fast propagation delay, making it ideal for applications where timing is critical.
  • Low Power Consumption: With its low power design, it is well-suited for battery-powered devices, helping to extend battery life and reduce energy costs.
  • Dual Comparators: This device includes two independent voltage comparators, allowing for multiple monitoring points within a single package.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various application needs.
  • High Accuracy: Precision voltage thresholds ensure accurate comparisons, vital for sensitive electronics.
  • Output Latch Function: The inclusion of a latch function provides the ability to hold the comparator’s output, which is useful for interfacing with digital logic circuits.

Applications

The MAX902CSD+T is versatile and can be used in a wide range of applications, including:

  • Power supply control
  • Battery chargers
  • Window detectors
  • Level translators
  • Threshold detectors/sensors
  • Automotive electronics

Package and Quality

The device comes in a compact SOIC-14 package, making it easy to integrate into various circuit designs without requiring significant board space. Maxim Integrated ensures high-quality standards, with each component undergoing rigorous testing to guarantee performance and reliability.

Ordering Information

The MAX902CSD+T is available in tape and reel format, facilitating automated assembly processes and volume production. For sample requests, datasheets, and additional product information, visit Maxim Integrated's official website or contact an authorized distributor.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $2.9245
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
NEC
Lowest to $1.5246
Advanced Linear Devices Inc.
IC COMP VOLT CMOS OD DUAL 8SOIC / Comparator Dual ±5V/10V 8-Pin SOIC
Lowest to $13.6096
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
Micrel
Lowest to $0.2645
NJR Corporation/NJRC
Lowest to $12.6623
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess