EN
  • EN
  • DE

MAX9041AESA

Part No MAX9041AESA
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description Micropower, Single-Supply, UCSP/SOT23 Comparator + Precision Reference ICs | IC COMP SGL LOW PWR 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Type with Voltage Reference
Number of Elements 1
Output Type CMOS, Push-Pull, Rail-to-Rail, TTL
Supply Voltage , Single/Dual (±) 2.5V ~ 5.5V
Voltage - Input Offset (Maximum) 5mV at 5V
Current - Input Bias (Maximum) 1pA at 5V
Current - Output 8mA
Current - Quiescent (Maximum) 72μA
CMRR, PSRR 80dB CMRR, 80dB PSRR
Propagation Delay (Maximum) 450ns
Hysteresis ±3mV
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 8-SOIC
Mounting Style SMD
Supplier Device Package 8-SOIC
Family Part Number MAX9041
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1215291-MAX9041AESA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9041AESA CAD Model

Description

Maxim Integrated's MAX9041AESA: Precision Single Comparator

The MAX9041AESA from Maxim Integrated is a high-performance, low-power precision voltage comparator designed for a wide array of applications requiring fast response times and minimal power consumption. This device is part of Maxim's precision comparator family that offers a perfect balance between speed and power efficiency, making it an ideal choice for portable and battery-powered applications where both are critical.

Encased in a compact 8-pin NSOIC package, the MAX9041AESA operates from a single +2.5V to +5.5V supply, or a dual ±1.25V to ±2.75V supply, providing designers with flexibility in various circuit configurations. The device features a typical low supply current of just 60μA, which is particularly beneficial for power-sensitive designs.

One of the standout features of the MAX9041AESA is its tight 0.5mV offset voltage, which ensures high accuracy in voltage comparison. This precision is maintained over the entire operating temperature range of -40°C to +125°C, making it suitable for demanding environments and applications where temperature fluctuations are a concern.

With a propagation delay of just 4μs, the MAX9041AESA is quick to respond to input voltage changes. This makes it an excellent choice for systems that require fast and reliable voltage monitoring, such as window comparators, level shifters, and analog-to-digital converters (ADCs). It can also be used in applications like battery chargers, threshold detectors, and other circuits where precision voltage comparison is necessary.

Additional features include no output phase inversion with overdriven inputs, internal hysteresis to improve noise immunity, and a push-pull output stage that eliminates the need for an external pull-up resistor. These integrated features simplify design and reduce component count, contributing to a more compact and cost-effective solution.

The MAX9041AESA from Maxim Integrated is a versatile and reliable component that offers exceptional performance for a wide range of applications. Its precision, low power consumption, and robustness make it a go-to choice for engineers looking to enhance their system's reliability and efficiency.

You May Also Be Interested in

Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Micrel
Comparator with Reference
Need more? Email Us
NJR Corporation/NJRC
Need more? Email Us
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.2346
Shenzhen Yongyutai Electronics Co., Ltd.
SOP-14 Linear Comparators RoHS
Lowest to $0.2933
Mitsubishi
DUAL COMPARATOR
Lowest to $12.0108
NJR Corporation/NJRC
Lowest to $1.0268
NJR Corporation/NJRC
Lowest to $12.6623
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess